EN
  • EN
  • DE

NX138AKSX

Part No NX138AKSX
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description NX138AKS/SC-88/REEL 7" Q1/T1 *
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
FET Type 2 N-Channel (Dual)
FET Feature Standard
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 170mA (Ta)
Maximum Rds On at Id,Vgs 4.5 Ohm @ 170mA, 10V
Gate-Source Threshold Voltage 1.5V @ 250μA
Max Gate Charge 1.4nC @ 10V
Max Input Capacitance 20pF @ 30V
Maximum Power Dissipation 325mW
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 6-TSSOP
Win Source Part Number 1084178-NX138AKSX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NX138AKSX CAD Model

Description

The Nexperia USA Inc. 1084178-NX138AKSX is a 2 N-Channel (Dual) FET, with a drain-source breakdown voltage of 60V and continuous drain current @ 25°C of 170mA (Ta).

  • FET Configuration: 2 N-Channel (Dual)
  • Drain-Source Breakdown Voltage: 60V
  • Continuous Drain Current: 170mA (Ta) @ 25°C
  • FET Feature: Standard
  • Package Type: 6-TSSOP
  • Maximum Power Dissipation: 325mW
  • Gate-Source Threshold Voltage: 1.5V @ 250μA
  • Maximum Gate Charge: 1.4nC @ 10V
  • Maximum Input Capacitance: 20pF @ 30V
  • Popularity: Popular
  • Supply and Demand Status: Balanced

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
785+ $0.0638 $50.0830
1,675+ $0.0598 $100.1650
2,600+ $0.0578 $150.2800
3,720+ $0.0538 $200.1360
4,840+ $0.0517 $250.2280
6,040+ $0.0497 $300.1880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,090 pieces
MOQ: 785 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess