EN
  • EN
  • DE

NZX6V2B,133

Part No NZX6V2B,133
Manufacturer Nexperia USA Inc.
Catalog Diodes - Zener - Single
Description DIODE ZENER 6.2V 500MW ALF2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging AMMO PACKAGE
Status Active
Voltage - Zener (Nom) (Vz) 6.2V
Tolerance ±2%
Maximum Power Dissipation 500mW
Impedance (Max) (Zzt) 15 Ohm
Current - Reverse Leakage @ Vr 3μA @ 4V
Voltage - Forward (Vf) (Max) @ If 1.5V @ 200mA
Temperature Range - Operating -55°C to 175°C
Mounting Through Hole
Case / Package ALF2
Win Source Part Number 1084299-NZX6V2B,133
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NZX6V2B,133 CAD Model

Description

The NZX6V2B,133 is a Zener diode manufactured by Nexperia USA Inc. It's designed to provide voltage regulation and transient voltage suppression in various electronic circuits. The Zener diode maintains a stable voltage across its terminals when reverse biased, making it useful for voltage clamping and protection applications.

Applications

  • Voltage Regulation: Maintaining a stable voltage in electronic circuits.
  • Transient Voltage Suppression: Protecting sensitive components from voltage spikes.
  • Overvoltage Protection: Preventing damage from excessive voltage levels.
  • Clipping Circuits: Limiting the voltage amplitude of signals.
  • Metering Circuits: Stabilizing voltage for precise measurements.
  • Communication Systems: Providing stable voltage for signal processing.

Features

  • Zener Voltage: Provides a stable Zener voltage of 6.2V.
  • Low Reverse Leakage Current: Minimizes power consumption in reverse bias.
  • High Surge Current Capability: Withstands high surge currents without damage.
  • Small Plastic Package: Allows for easy integration into compact designs.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive.
  • Lead-Free Finish: Environmentally friendly lead-free finish.

Benefits

  • Stable Voltage: Provides a stable voltage reference for accurate circuit operation.
  • Enhanced Protection: Protects sensitive components from voltage spikes and surges.
  • Reduced Power Consumption: Low reverse leakage current minimizes power loss.
  • Easy Integration: Small package allows for integration into compact designs.
  • Cost-Effective Solution: Provides reliable voltage regulation at a competitive price.

Additional Details

The NZX6V2B,133 has a Zener voltage of 6.2V with a tolerance of approximately ±5%. Its power dissipation is typically 500mW. The operating temperature range usually spans from -65°C to +175°C. The device is typically housed in a SOD-57 package (DO-35). The ',133' suffix likely indicates a specific taping or packaging option for automated assembly. It has a fast response time.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3813
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $0.1467
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
2,500+ $0.0200 $50.0000
6,065+ $0.0165 $100.0725
9,435+ $0.0159 $150.0165
12,990+ $0.0154 $200.0460
16,780+ $0.0149 $250.0220
22,390+ $0.0134 $300.0260
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 2500 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess