EN
  • EN
  • DE

XR21B1422IL40-0A-EVB

Part No XR21B1422IL40-0A-EVB
Manufacturer Exar Corporation
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL BOARD FOR XR21B1422IL40
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Exar Corporation
Main Purpose Interface, USB 2.0 to UART
Utilized IC / Part XR21B1422
Supplied Contents Board(s)
Win Source Part Number 760413-XR21B1422IL40-0A-EVB
Popularity Medium
Supply and Demand Status Limited
Family Name XR21B1422IL40
Introduction Date January 13, 2014
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian XR21B1422IL40-0A-EVB CAD Model

Description

The XR21B1422IL40-0A-EVB is an evaluation board designed to demonstrate the capabilities of the XR21B1422, a dual UART (Universal Asynchronous Receiver/Transmitter) with enhanced features. Manufactured by Exar Corporation, this evaluation board facilitates the testing and integration of the XR21B1422 into various embedded systems and communication applications.

Applications

  • UART Interface Evaluation: Enables testing and verification of UART communication.
  • Software Development: Supports software development for systems using the XR21B1422 UART.
  • Hardware Prototyping: Facilitates prototyping of hardware designs incorporating the XR21B1422.
  • System Integration: Aids in integrating the XR21B1422 into existing or new systems.
  • Communication Interface Testing: Used for testing serial communication interfaces.

Features

  • XR21B1422 Dual UART: Features the Exar XR21B1422 dual UART chip.
  • Easy Access to UART Signals: Provides convenient access to all UART signals for testing and interfacing.
  • On-Board Connectors: Includes connectors for easy connection to external devices.
  • USB Interface: Offers a USB interface for communication with a host computer.
  • Power Supply Options: Supports various power supply options for flexibility in different setups.
  • Test Points: Equipped with test points for easy signal probing and debugging.

Benefits

  • Simplified Evaluation: Simplifies the evaluation process of the XR21B1422 UART.
  • Faster Prototyping: Accelerates the prototyping phase of hardware and software development.
  • Reduced Development Time: Reduces development time by providing a ready-to-use evaluation platform.
  • Ease of Integration: Eases the integration of the XR21B1422 into existing systems.
  • Comprehensive Testing: Allows for comprehensive testing of UART functionality.

Additional Details

The XR21B1422 is a dual UART that supports data rates up to 6 Mbps and includes features such as automatic hardware and software flow control, automatic RS-485 half-duplex control, and a fractional baud rate generator. The evaluation board allows users to explore these features and evaluate the performance of the UART in their specific applications. The board typically comes with example software and documentation to help users get started quickly. It's a valuable tool for engineers and developers working with serial communication in embedded systems, industrial automation, and other applications requiring reliable and efficient UART functionality. Detailed schematics and user manuals are generally available from Exar (now part of Renesas) to assist in using the evaluation board effectively.

You May Also Be Interested in

Analog Devices Inc.
BOARD EVAL FOR ADV7181CLQ / ADV7181CLQ Video Decoder Video Evaluation Board
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Microchip Technology
BOARD DEMO PICDEM PIC18F45K50 / PIC18F45K50 USB 2.0 Host/Controller Interface Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR L6563(250W) / L6563 Power Factor Correction Power Management Evaluation Board
Need more? Email Us
TDK InvenSense
Need more? Email Us
Lattice Semiconductor Corporation
KIT DEV ECP3-95EA PCI EXPRESS / LatticeECP3 FPGA Device Family Connectivity Interface Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC4162 DC2038= LEAD ACID, ADJUS / LTC4162 Battery Charger Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BRD DEMO LTC4000EGN/LTC3789EGN / LTC4000, LTC3789 Battery Charger Power Management Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess