EN
  • EN
  • DE

PBLS4003Y,115

Part No PBLS4003Y,115
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Arrays, Pre - Biased
Description TRANS NPN PREBIAS/PNP 6TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity 1 NPN Pre-Biased, 1 PNP
Maximum Current Collector 100mA, 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V, 40V
Resistor - Base (R1) (Ohms) 10k
Resistor - Emitter Base (R2) (Ohms) 10k
Typical Gain (hFE) (Min) 30 @ 5mA, 5V / 150 @ 100mA. 2V
Max Vce (sat) 150mV @ 500μA, 10mA / 350mV @ 50mA, 500mA
Collector Cut-off Current(Max) 1μA
Frequency - Transition 300MHz
Maximum Power Dissipation 300mW
Mounting SMD (SMT)
Case / Package 6-TSSOP
Win Source Part Number 1086376-PBLS4003Y,115
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PBLS4003Y,115 CAD Model

Description

The Nexperia PBLS4003Y,115 is an NPN Pre-Biased and PNP transistor in a 6-TSSOP package.

  • Manufacturer: Nexperia
  • Product Name: PBLS4003Y,115
  • Transistor Type: NPN Pre-Biased and PNP
  • Package: 6-TSSOP
  • Collector Cut-off Current: 1μA
  • Typical Gain (hFE): 30 @ 5mA, 5V / 150 @ 100mA. 2V
  • Maximum Power Dissipation: 300mW
  • Maximum Current Collector: 100mA, 500mA
  • Maximum Vce (sat): 150mV @ 500μA, 10mA / 350mV @ 50mA, 500mA
  • VCEO Maximum Collector-Emitter Breakdown Voltage: 50V, 40V

You May Also Be Interested in

Toshiba Semiconductor and Storage
TRANS 2PNP PREBIAS 0.2W US6 / Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 200MHz 200mW Surface Mount US6
Need more? Email Us
Diodes Incorporated
TRANS PREBIAS NPN/PNP SOT363
Lowest to $0.0404
DIOTEC Electronics Corporation
DIGITAL TR SOT-363 60V 100MA / Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 60V 100mA 170MHz 250mW Surface Mount SOT-363
Lowest to $0.0220
ON Semiconductor
TRANS BRT DUAL 100MA 50V SOT-363 / Pre-Biased Bipolar Transistor (BJT)
Need more? Email Us
Infineon Technologies
BIPOLAR DIGITAL TRANSISTOR
Lowest to $0.0279
Diodes Incorporated
IC TRANSISTOR ARRAY SMD / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.0494
ON Semiconductor
TRANS PREBIAS NPN/PNP SOT553
Lowest to $0.1187
Panasonic
TRANS PREBIAS DUAL NPN SMINI6
Lowest to $1.6575
Rohm Semiconductor
TRANS DIGITAL BJT NPN 50V 150MA/
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2867 $50.1725
425+ $0.2353 $100.0025
660+ $0.2279 $150.4140
910+ $0.2206 $200.7460
1,175+ $0.2132 $250.5100
1,570+ $0.1912 $300.1840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess