EN
  • EN
  • DE

PBLS4004Y,115

Part No PBLS4004Y,115
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Arrays, Pre - Biased
Description TRANS NPN PREBIAS/PNP 6TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity 1 NPN Pre-Biased, 1 PNP
Maximum Current Collector 100mA, 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V, 40V
Resistor - Base (R1) (Ohms) 22k
Resistor - Emitter Base (R2) (Ohms) 22k
Typical Gain (hFE) (Min) 60 @ 5mA, 5V / 150 @ 100mA, 2V
Max Vce (sat) 150mV @ 500μA, 10mA / 350mV @ 50mA, 500mA
Collector Cut-off Current(Max) 1μA
Frequency - Transition 300MHz
Maximum Power Dissipation 300mW
Mounting SMD (SMT)
Case / Package 6-TSSOP
Win Source Part Number 1086378-PBLS4004Y,115
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PBLS4004Y,115 CAD Model

Description

The Nexperia USA Inc. PBLS4004Y,115 is a pre-biased NPN and PNP transistor designed for use in discrete semiconductor products.

  • Manufacturer: Nexperia USA Inc.
  • Product Name: PBLS4004Y,115
  • Maximum Collector-Emitter Breakdown Voltage (NPN): 50V
  • Maximum Collector-Emitter Breakdown Voltage (PNP): 40V
  • Maximum Collector Current (NPN): 100mA
  • Maximum Collector Current (PNP): 500mA
  • Transition Frequency: 300MHz
  • Maximum Power Dissipation: 300mW
  • Typical Gain (hFE): 60 @ 5mA, 5V
  • Typical Gain (hFE): 150 @ 100mA, 2V
  • Mounting: Surface-mount technology (SMT)
  • Package: 6-TSSOP
  • Supply and Demand: Sufficient

You May Also Be Interested in

Nexperia USA Inc.
TRANS PREBIAS 2PNP 50V SOT-666
Need more? Email Us
ON Semiconductor
TRANS PREBIAS 2NPN 50V SOT-363
Lowest to $0.1165
ON Semiconductor
TRANS PREBIAS 1NPN 1PNP SOT-963
Lowest to $0.3440
ON Semiconductor
TRANS PREBIAS 1NPN 1PNP SOT-363
Need more? Email Us
NXP / Nexperia
TRANS PREBIAS 2PNP 50V 6-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
TRANS PREBIAS 1NPN 1PNP 50V US6
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA PEMB17 - SMALL SIGN
Need more? Email Us
Toshiba Semiconductor and Storage
TRANS PREBIAS 1NPN 1PNP 50V ES6
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 2PNP 50V SOT-666
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
740+ $0.0782 $57.8680
1,800+ $0.0642 $115.5600
2,785+ $0.0623 $173.5055
3,840+ $0.0602 $231.1680
4,965+ $0.0582 $288.9630
6,640+ $0.0522 $346.6080
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 740 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess