EN
  • EN
  • DE

PBLS6023D,115

Part No PBLS6023D,115
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Arrays, Pre - Biased
Description TRANS NPN PREBIAS/PNP 6TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity 1 NPN Pre-Biased, 1 PNP
Maximum Current Collector 100mA, 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage 50V, 60V
Resistor - Base (R1) (Ohms) 10k
Resistor - Emitter Base (R2) (Ohms) 10k
Typical Gain (hFE) (Min) 30 @ 5mA, 5V / 140 @ 1A, 2V
Max Vce (sat) 150mV @ 500μA, 10mA / 260mV @ 100mA, 1.5A
Collector Cut-off Current(Max) 1μA, 100nA
Frequency - Transition 150MHz
Maximum Power Dissipation 760mW
Mounting SMD (SMT)
Case / Package 6-TSOP
Win Source Part Number 1086384-PBLS6023D,115
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian PBLS6023D,115 CAD Model

Description

The Nexperia USA Inc. 1086384-PBLS6023D,115 is a discrete semiconductor product that comes in a 6-TSOP case/package.

  • Case/Package: 6-TSOP
  • Configuration: NPN pre-biased transistor with a PNP counterpart
  • R1 Resistor: 10k ohms
  • R2 Resistor: 10k ohms
  • Maximum Collector Current (NPN): 100mA
  • Maximum Collector Current (PNP): 1.5A
  • Collector-Emitter Breakdown Voltage (NPN): 50V
  • Collector-Emitter Breakdown Voltage (PNP): 60V
  • Maximum Vce(sat) (NPN): 150mV @ 500μA and 10mA
  • Maximum Vce(sat) (PNP): 260mV @ 100mA and 1.5A
  • Maximum Collector Cut-Off Current (NPN): 1μA
  • Maximum Collector Cut-Off Current (PNP): 100nA
  • Minimum hFE Gain (NPN): 30 @ 5mA and 5V
  • Minimum hFE Gain (PNP): 140 @ 1A and 2V
  • Maximum Power Dissipation: 760mW
  • Application: Industrial

You May Also Be Interested in

Rohm Semiconductor
TRANS DIGITAL BJT NPN/PNP 50V 10
Lowest to $0.2038
DIOTEC Electronics Corporation
DIGITAL TR SOT-363 60V 100MA / Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 60V 100mA 170MHz 250mW Surface Mount SOT-363
Lowest to $0.0220
ON Semiconductor
TRANS BRT NPN/PNP DUAL SOT-353 / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.0578
Diodes Incorporated
IC TRANSISTOR ARRAY SMD / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.1964
Diodes Incorporated
TRANS 2NPN PREBIAS 0.2W SOT363
Lowest to $0.0598
Rohm Semiconductor
UMD25N IS A DIGITAL TRANSISTOR C / Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount UMT6
Lowest to $0.0490
Diodes Incorporated
TRANS NPN/PNP PREBIAS SOT363
Lowest to $0.0676
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si
Lowest to $0.0425
Infineon Technologies
TRANS 2PNP PREBIAS 0.25W SOT363 / Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 200MHz 250mW Surface Mount PG-SOT363-PO
Lowest to $0.0765

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5709 $51.3810
215+ $0.4684 $100.7060
335+ $0.4538 $152.0230
460+ $0.4392 $202.0320
590+ $0.4245 $250.4550
790+ $0.3806 $300.6740
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess