EN
  • EN
  • DE

PBSS2515VPN,115

Part No PBSS2515VPN,115
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Arrays
Description TRANS NPN/PNP 15V 0.5A SOT666
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity NPN, PNP
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 15V
Max Vce (sat) 250mV @ 50mA, 500mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 150 @ 100mA, 2V
Maximum Power Dissipation 300mW
Frequency - Transition 420MHz, 280MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-666
Win Source Part Number 1086399-PBSS2515VPN,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PBSS2515VPN,115 CAD Model

Description

The Nexperia USA Inc. PBSS2515VPN,115 is an NPN/PNP transistor that is designed for use in discrete semiconductor products.

  • Maximum Current Collector: 500mA
  • VCEO Maximum Collector-Emitter Breakdown Voltage: 15V
  • Maximum Vce (sat): 250mV @ 50mA, 500mA
  • Collector Cut-Off Current (Max): 100nA (ICBO)
  • Typical Gain (hFE) (Min): 150 @ 100mA, 2V
  • Package: SOT-666
  • Maximum Power Dissipation: 300mW
  • Frequency Transition: 420MHz, 280MHz
  • Temperature Range: 150°C (TJ)

You May Also Be Interested in

Central Semiconductor Corp
Chip Type 2C2605 Geometry 0220 Polarity NPN | TRANS 2PNP 50MA 60V TO78-6
Lowest to $11.5878
ON Semiconductor
Trans Darlington NPN 50V 0.5A 16-Pin SOIC T/R / TRANS 7NPN DARL 50V 0.5A 16SO
Lowest to $0.2188
Diodes Incorporated
DUAL NPN SMALL SIGNAL SURFACE MOUNT TRANSISTOR | TRANS 2NPN 40V 0.2A SOT363
Lowest to $0.0477
Diodes Incorporated
TRANS 2PNP 40V 2A 8MSOP
Need more? Email Us
Panasonic
TRANS 2PNP 50V 0.5A MINI6
Lowest to $0.3084
Toshiba Semiconductor and Storage
SOP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.6695
Toshiba Semiconductor and Storage
50V 8 500mA DIP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.3784
Central Semiconductor Corp
Dual Transistors | TRANSISTOR DUAL TO78
Need more? Email Us
TAEJIN / HTC Korea
8 BJT 500mA SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.4217

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1564 $57.8680
905+ $0.1284 $116.2020
1,395+ $0.1244 $173.5380
1,920+ $0.1204 $231.1680
2,485+ $0.1163 $289.0055
3,325+ $0.1043 $346.7975
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess