EN
  • EN
  • DE

PBSS4021SPN,115

Part No PBSS4021SPN,115
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Arrays
Description TRANS NPN/PNP 20V 7.5A/6.3A 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity NPN, PNP
Maximum Current Collector 7.5A, 6.3A
VCEO Maximum Collector-Emitter Breakdown Voltage 20V
Max Vce (sat) 275mV @ 375mA, 7.5A / 350mV @ 325mA, 6.5A
Collector Cut-off Current(Max) 100nA
Typical Gain (hFE) (Min) 250 @ 4A, 2V / 150 @ 4A, 2V
Maximum Power Dissipation 2.3W
Frequency - Transition 115MHz, 105MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1086443-PBSS4021SPN,115
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PBSS4021SPN,115 CAD Model

Description

The Nexperia USA Inc. PBSS4021SPN,115 is a SMD (SMT) mounted transistor with a maximum collector-emitter breakdown voltage of 20V and a maximum power dissipation of 2.3W.

  • Voltage - Collector Emitter Breakdown (Max): 20V
  • Power - Max: 2.3W
  • Frequency - Transition: 115MHz and 105MHz
  • Transistor Type: NPN and PNP
  • Current - Collector (Ic) (Max): 7.5A and 6.3A
  • Current - Collector Cutoff (Max): 100nA
  • DC Current Gain (hFE) (Min) @ Ic, Vce: 250 @ 4A, 2V / 150 @ 4A, 2V
  • Vce Saturation (Max) @ Ib, Ic: 275mV @ 375mA, 7.5A / 350mV @ 325mA, 6.5A
  • Operating Temperature: 150°C (TJ)
  • Package / Case: 8-SO
  • Category: Discrete Semiconductor Product
  • Lifecycle Status: Active

You May Also Be Interested in

Diodes Incorporated
TRANS 2PNP 40V 0.2A SOT363
Lowest to $0.1351
Panasonic
TRANS 2PNP 50V 0.5A MINI6
Lowest to $0.3174
Diodes Incorporated
TRANS 2NPN 45V 2A SM8
Need more? Email Us
Panasonic
TRANS 2NPN 50V 0.1A SMINI6
Need more? Email Us
Diodes Incorporated
TRANS 2NPN DARL 120V 1A SM8
Need more? Email Us
Diodes Incorporated
TRANS 2NPN 160V 0.2A SOT26
Lowest to $0.3128
Panasonic
TRANS 2PNP 50V 0.1A MINI6
Need more? Email Us
Diodes Incorporated
TRANS 2PNP DARL 120V 1A SM8
Need more? Email Us
Panasonic
TRANS NPN/PNP 50V/10V MINI6
Lowest to $0.2703

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4545 $52.3635
7+ $14.3217 $100.2519
11+ $13.8741 $152.6151
15+ $13.4266 $201.3990
20+ $12.9790 $259.5800
26+ $11.6364 $302.5464
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 563 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess