EN
  • EN
  • DE

PDTA113ZT,215

Part No PDTA113ZT,215
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Single, Pre - Biased
Description TRANS PREBIAS PNP 50V TO236AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Bipolar Transistors
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Transistor Type PNP - Pre-Biased
Current - Collector (Ic) (Max) 100 mA
Voltage - Collector Emitter Breakdown (Max) 50 V
Resistor - Base (R1) 1 kOhms
Resistor - Emitter Base (R2) 10 kOhms
DC Current Gain (hFE) (Min) @ Ic, Vce 35 @ 5mA, 5V
Vce Saturation (Max) @ Ib, Ic 150mV @ 500µA, 10mA
Current - Collector Cutoff (Max) 100nA
Power - Max 250 mW
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package TO-236AB
Base Product Number PDTA113
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 978071-PDTA113ZT,215
Ultra Librarian 3D Model Ultra Librarian PDTA113ZT,215 CAD Model

Description

The PDTA113ZT,215 is a pre-biased PNP transistor that is commonly used in automotive applications. It has a maximum power rating of 250 mW and a collector-emitter breakdown voltage of 50 V.

  • Type: Pre-Biased PNP Transistor
  • Application: Automotive
  • Maximum Power Rating: 250 mW
  • Collector-Emitter Breakdown Voltage: 50 V
  • Package: TO-236-3
  • Mounting: Surface Mount
  • Vce Saturation: Low
  • DC Current Gain: High
  • Status: Active

You May Also Be Interested in

Infineon Technologies
BCR 148W H6327 Infineon Technologies Digital Transistors AF DIGITAL TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
LRC Co., Ltd
Pre-Biased Bipolar Transistor (BJT) 50V 500mA 225mW Surface Mount SOT-23
Lowest to $0.0350
Infineon Technologies
BCR 192 E6327 Infineon Technologies Digital Transistors PNP Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
BCR 146 E6327 Infineon Technologies Digital Transistors NPN Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
BCR 112 E6327 Infineon Technologies Digital Transistors NPN Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS NPN 50V TO236AB
Lowest to $0.2911
Infineon Technologies
BCR 573 E6327 Infineon Technologies Digital Transistors PNP Silicon Digital TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
BCR 133W H6327 Infineon Technologies Digital Transistors AF DIGITAL TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS NPN 50V TO236AB
Lowest to $0.7277

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2,265+ $0.0221 $50.0565
5,525+ $0.0181 $100.0025
8,575+ $0.0175 $150.0625
11,765+ $0.0170 $200.0050
15,245+ $0.0164 $250.0180
20,410+ $0.0147 $300.0270
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 91,710 pieces
MOQ: 2265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess