EN
  • EN
  • DE

PESD12VS1UA,115

Part No PESD12VS1UA,115
Manufacturer Nexperia USA Inc.
Catalog TVS - Diodes
Description TVS DIODE 12VWM 27VC SC76
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 12V (Max)
Minimum Breakdown Voltage 13.3V
Max Clamping Voltage 27V
Peak Pulse Current(Ippm) 22.5A (8/20μs)
Power Dissipation - Pd 600W
Applications Automotive
Capacitance @ Frequency 160pF @ 1MHz
Temperature Range - Operating -55°C to 150°C (TA)
Mounting SMD (SMT)
Case / Package SOD-323
Win Source Part Number 1087511-PESD12VS1UA,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PESD12VS1UA,115 CAD Model

Description

The PESD12VS1UA,115 from Nexperia USA Inc. is a unidirectional zener diode designed for use in automotive applications.

  • Stand-off Voltage: 12V (Max)
  • Minimum Breakdown Voltage: 13.3V
  • Capacitance: 160pF @ 1MHz
  • Package: SOD-323
  • Max Clamping Voltage: 27V
  • Peak Pulse Current: 22.5A (8/20μs)
  • Power Dissipation: 600W

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
1,225+ $0.0409 $50.1025
2,980+ $0.0336 $100.1280
4,620+ $0.0325 $150.1500
6,350+ $0.0315 $200.0250
8,225+ $0.0304 $250.0400
10,990+ $0.0273 $300.0270
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 225,980 pieces
MOQ: 1225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess