EN
  • EN
  • DE

PESD16VX1UL,315

Part No PESD16VX1UL,315
Manufacturer Nexperia USA Inc.
Catalog TVS - Diodes
Description TVS DIODE 16VWM 34VC SOD882
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 16V (Max)
Minimum Breakdown Voltage 17.5V
Max Clamping Voltage 34V (Typ)
Peak Pulse Current(Ippm) 900mA (8/20μs)
Applications Automotive
Capacitance @ Frequency 0.83pF @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package DFN1006-2
Win Source Part Number 1087531-PESD16VX1UL,315
Popularity Medium
Supply and Demand Status Balance
Quantity per package 10k pcs
Ultra Librarian 3D Model Ultra Librarian PESD16VX1UL,315 CAD Model

Description

The Nexperia USA Inc. PESD16VX1UL,315 Zener is an automotive circuit protection component designed to operate in a temperature range of -40°C to 85°C.

  • Temperature Range: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Case/Package: DFN1006-2
  • Stand-Off Voltage: 16V (max)
  • Minimum Breakdown Voltage: 17.5V
  • Peak Pulse Current: 900mA (8/20μs)
  • Maximum Clamping Voltage: 34V (typ)
  • Number of Channels: 1 Unidirectional
  • Capacitance: 0.83pF @ 1MHz
  • Product Status: Obsolete (EOL)
  • Packaging: Reel of 10k pcs

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3130 $57.9050
395+ $0.2934 $115.8930
615+ $0.2830 $174.0450
885+ $0.2622 $232.0470
1,145+ $0.2529 $289.5705
1,430+ $0.2426 $346.9180
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 323,590 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess