EN
  • EN
  • DE

THGBMAG5A1JBAWR

Part No THGBMAG5A1JBAWR
Manufacturer Toshiba Semiconductor and Storage
Description MLC NAND Flash Serial e-MMC 3.3V 32G-bit 153-Pin VFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case BGA
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 727772-THGBMAG5A1JBAWR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian THGBMAG5A1JBAWR CAD Model

Description

The THGBMAG5A1JBAWR is an embedded MultiMediaCard (eMMC) from Toshiba Semiconductor and Storage. It is a type of flash memory designed for use in a wide array of consumer electronics devices, offering a compact and reliable storage solution.

Applications:

  • Smartphones
  • Tablet computers
  • Digital cameras
  • Portable media players
  • Gaming consoles
  • Navigation systems

Features:

  • eMMC interface: Compliant with the JEDEC eMMC standard, ensuring compatibility and interoperability.
  • NAND Flash Memory: Utilizes NAND flash technology for non-volatile data storage.
  • High-speed data transfer: Offers fast read and write speeds, improving system performance.
  • Managed Memory: Incorporates built-in controller functions such as error correction, wear leveling, and bad block management, simplifying system design and reducing host processor overhead.
  • Small Form Factor: Compact size suitable for space-constrained applications.
  • Low Power Consumption: Designed for low power operation, extending battery life in portable devices.
  • Reliable Data Storage: Provides robust data retention and endurance.

Benefits:

  • Improved System Performance: Faster boot times and application loading due to high read/write speeds.
  • Simplified System Design: Integrated controller functions reduce development complexity and time-to-market.
  • Increased Storage Capacity: Provides ample storage space for operating systems, applications, and user data.
  • Enhanced Reliability: Built-in error correction and wear leveling ensure data integrity and prolong the lifespan of the memory.
  • Lower Power Consumption: Extends battery life in portable devices.
  • Wide Compatibility: Compliant with industry-standard eMMC specifications for easy integration.

Additional Details:

The THGBMAG5A1JBAWR eMMC device typically includes features such as power management, clock control, and interface management. The specific storage capacity and performance characteristics vary depending on the specific configuration. It is designed to withstand a wide range of operating temperatures. It also supports security features like secure erase and write protection.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9044 $51.6176
10+ $10.5883 $105.8830
15+ $10.2574 $153.8610
21+ $9.9265 $208.4565
27+ $9.5956 $259.0812
35+ $8.6030 $301.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,260 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess