EN
  • EN
  • DE

PESD1IVN27-UX

Part No PESD1IVN27-UX
Manufacturer Nexperia USA Inc.
Catalog TVS - Diodes
Description TVS DIODE 27VWM 45VC SOT323 / 45V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 27V
Voltage - Breakdown (Min) 28V
Voltage - Clamping (Max) @ Ipp 45V
Current - Peak Pulse (10/1000µs) 3A (8/20µs)
Power - Peak Pulse -
Power Line Protection No
Applications Automotive, CAN
Capacitance @ Frequency 14pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TA)
Mounting Type Surface Mount
Package / Case SC-70, SOT-323
Supplier Device Package SOT-323
Base Product Number PESD1IVN27
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1362322-PESD1IVN27-UX
Ultra Librarian 3D Model Ultra Librarian PESD1IVN27-UX CAD Model

Description

The PESD1IVN27-UX is a Zener diode designed for circuit protection against transient voltage events.

  • Manufacturer: Nexperia USA Inc.
  • Series: Automotive
  • Qualification: AEC-Q101 qualified
  • Application: Automotive applications
  • Reverse Standoff Voltage: 27V
  • Breakdown Voltage: 28V
  • Clamping Voltage: 45V @ a peak pulse current of 3A
  • Package / Case: SC-70 (SOT-323)
  • Mounting Type: Surface Mount
  • Capacitance: 14pF @ 1MHz
  • Product Status: Active
  • Power Line Protection: No
  • REACH: Unaffected
  • ECCN: EAR99
  • Application: CAN networks

You May Also Be Interested in

Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
435+ $0.1158 $50.3730
1,055+ $0.0950 $100.2250
1,635+ $0.0920 $150.4200
2,245+ $0.0891 $200.0295
2,905+ $0.0861 $250.1205
3,890+ $0.0772 $300.3080
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 435 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess