EN
  • EN
  • DE

PESD5V0H1BSFYL

Part No PESD5V0H1BSFYL
Manufacturer Nexperia USA Inc.
Catalog TVS - Diodes
Description TVS DIODE 5VWM 6.3VC DSN0603-2 / ESD Suppressor Diode TVS Bi-Dir 5V 2-Pin DSN T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Nexperia USA Inc.
Series TrEOS
Packaging Reel package
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 5V (Maximum)
Minimum Breakdown Voltage 6V
Maximum Clamping Voltage 5V
Current - Peak Pulse (10/1000μs) 7A (8/20μs)
Power Line Protection No
Applications General
Capacitance @ Frequency 0.15pF @ 1MHz
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 0201 (0603 Metric)
Manufacturer Package DSN0603-2
Win Source Part Number 791702-PESD5V0H1BSFYL
Popularity Medium
Supply and Demand Status Limited
Family Name PESD5V0H1BSF
Introduction Date May 07, 2015
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PESD5V0H1BSFYL CAD Model

Description

The PESD5V0H1BSFYL is a bidirectional Zener diode from Nexperia USA Inc..

  • Breakdown Voltage: 6V
  • Maximum Clamping Voltage: 5V
  • Peak Pulse Current: 7A
  • Capacitance: 0.15pF @ 1MHz
  • Package: 0201 (0603 Metric)
  • Compliance: RoHS, Halogen-Free

You May Also Be Interested in

NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1,220+ $0.0411 $50.1420
2,970+ $0.0337 $100.0890
4,590+ $0.0327 $150.0930
6,330+ $0.0316 $200.0280
8,170+ $0.0306 $250.0020
10,950+ $0.0274 $300.0300
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900,000 pieces
MOQ: 1220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess