EN
  • EN
  • DE

PESD5V0L5UK,132

Part No PESD5V0L5UK,132
Manufacturer Nexperia USA Inc.
Catalog TVS - Diodes
Description TVS DIODE 5VWM 9.9VC 6XSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Obsolete
Type Zener
Unidirectional Channels 5
Voltage - Reverse Standoff (Typ) 5V (Max)
Voltage - Breakdown (Min) 6.47V
Voltage - Clamping (Max) @ Ipp 9.9V
Current - Peak Pulse (10/1000µs) 3.1A (8/20µs)
Power - Peak Pulse 30W
Power Line Protection No
Applications Automotive
Capacitance @ Frequency 18.5pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TA)
Mounting Type Surface Mount
Package / Case 6-XFDFN
Supplier Device Package 6-XSON, SOT891 (1x1)
Base Product Number PESD5
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 995095-PESD5V0L5UK,132
Ultra Librarian 3D Model Ultra Librarian PESD5V0L5UK,132 CAD Model

Description

The PESD5V0L5UK,132 is a unidirectional transient voltage suppressor diode designed for automotive applications.

  • Series: Automotive
  • Standard: AEC-Q101
  • Reverse Standoff Voltage: 5V
  • Breakdown Voltage: 6.47V
  • Clamping Voltage: 9.9V @ peak pulse current
  • Peak Pulse Power: 30W
  • Capacitance: 18.5pF @ 1MHz
  • Peak Pulse Current: 3.1A
  • Mounting: Surface mountable
  • Package: 6-XFDFN
  • Temperature Range: -55°C to 150°C
  • Product Status: Obsolete
  • Standard Package: 5,000 pcs

You May Also Be Interested in

Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0993

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
315+ $0.1836 $57.8340
770+ $0.1502 $115.6540
1,195+ $0.1455 $173.8725
1,640+ $0.1409 $231.0760
2,120+ $0.1363 $288.9560
2,835+ $0.1224 $347.0040
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,850 pieces
MOQ: 315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess