EN
  • EN
  • DE

PESD5V0L5UV,125

Part No PESD5V0L5UV,125
Manufacturer Nexperia USA Inc.
Catalog TVS - Diodes
Description TVS DIODE 5VWM 12VC SOT666 / 12V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-666
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Nexperia USA Inc.
Package Tape & Reel
Product Status Not For New Designs
Type Zener
Unidirectional Channels 5
Voltage - Reverse Standoff (Typ) 5V (Max)
Voltage - Breakdown (Min) 6.4V
Voltage - Clamping (Max) @ Ipp 12V
Current - Peak Pulse (10/1000µs) 2.5A (8/20µs)
Power - Peak Pulse 25W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 16pF @ 1MHz
Temperature Range - Operating -65°C ~ 150°C (TA)
Mounting SMD (SMT)
Package / Case SOT-563, SOT-666
Supplier Device Package SOT-666
Base Product Number PESD5V0
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 568-7347-2-ND,2156-PESD5V0L5UV,125-NEX,568-7347-6,568-7347-1-ND,PESD5V0L5UV125,NEXNXPPESD5V0L5UV,125,568-7347-2,568-7347-1,568-7347-6-ND,1727-5797-1,1727-5797-2,PESD5V0L5UV,125-ND,1727-5797-6,934057797125
Standard Package 4,000
Win Source Part Number 1015219-PESD5V0L5UV,125
Ultra Librarian 3D Model Ultra Librarian PESD5V0L5UV,125 CAD Model

Description

The PESD5V0L5UV,125 is a unidirectional TVS diode from Nexperia USA Inc. that is designed to provide circuit protection for general purpose applications.

  • Product: PESD5V0L5UV,125
  • Manufacturer: Nexperia USA Inc.
  • Type: TVS Diode, Unidirectional
  • Application: General Purpose Circuit Protection
  • Voltage - Reverse Standoff (Typ): 5V (Max)
  • Voltage - Breakdown (Min): 6.4V
  • Voltage - Clamping (Max) @ Ipp: 12V
  • Power - Peak Pulse: 25W
  • Package: SOT-563, SOT-666
  • Standard Package: 4,000
  • Current - Peak Pulse (10/1000µs): 2.5A (8/20µs)
  • Temperature Range - Operating: -65°C ~ 150°C (TA)

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1456 $50.2320
840+ $0.1195 $100.3800
1,300+ $0.1157 $150.4100
1,790+ $0.1120 $200.4800
2,310+ $0.1083 $250.1730
3,090+ $0.0971 $300.0390
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 255,540 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess