EN
  • EN
  • DE

PMEG2005EGWX

Part No PMEG2005EGWX
Manufacturer Nexperia USA Inc.
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 20V 500MA SOD123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 26 Weeks
Features Diode Schottky 20 V 500mA Surface Mount SOD-123
Manufacturer Nexperia USA Inc.
Series Automotive, AEC-Q101
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package SOD-123
Case / Package SOD-123
Family Name PMEG2005
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number 934070365115, 1727-7329-6, 1727-7329-1, 1727-7329-2
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930778-PMEG2005EGWX
Ultra Librarian 3D Model Ultra Librarian PMEG2005EGWX CAD Model

Description

The PMEG2005EGWX is a Schottky barrier rectifier manufactured by Nexperia. It is designed for high-speed switching and low forward voltage drop, making it suitable for a variety of applications, including DC-DC converters, freewheeling diodes, and reverse polarity protection. This device offers efficient performance and contributes to overall system efficiency.

Applications

  • DC-DC converters
  • Freewheeling diodes
  • Reverse polarity protection
  • LED lighting
  • Portable devices

Features

  • Low forward voltage drop
  • High switching speed
  • Small surface mount package
  • Low leakage current
  • High surge current capability
  • AEC-Q101 qualified

Benefits

  • Improves system efficiency with low forward voltage drop
  • Enables high-frequency operation with fast switching speed
  • Reduces board space with small surface mount package
  • Minimizes power losses with low leakage current
  • Provides robust protection against transient voltages
  • Ensures reliability in automotive applications

Additional Details

The PMEG2005EGWX features a maximum repetitive peak reverse voltage of 20V and a forward current of 0.5A. Its low forward voltage drop minimizes power losses, resulting in improved system efficiency. The device’s fast switching speed allows for high-frequency operation, making it suitable for modern power supply designs. The small surface mount package enables compact designs and reduces board space requirements. The PMEG2005EGWX is AEC-Q101 qualified, indicating that it has undergone rigorous testing and meets the stringent requirements of automotive applications. It is also used in power management circuits to improve their overall efficiency and reduce heat generation.

Nexperia's PMEG2005EGWX is a reliable and efficient Schottky rectifier, commonly used in various electronic applications, especially in automotive electronics and power supplies.

You May Also Be Interested in

Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
General Semiconductor
DIODE SCHOTTKY 30V 200MA SOD123
Lowest to $0.1456
Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SOD123W
Lowest to $0.1456
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
425+ $0.1179 $50.1075
905+ $0.1105 $100.0025
1,405+ $0.1068 $150.0540
2,015+ $0.0993 $200.0895
2,620+ $0.0956 $250.4720
3,270+ $0.0918 $300.1860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 98,095 pieces
MOQ: 425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess