EN
  • EN
  • DE

PMEG3005EGWJ

Part No PMEG3005EGWJ
Manufacturer Nexperia USA Inc.
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 30V 500MA SOD123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 26 Weeks
Features Diode Schottky 30 V 500mA Surface Mount SOD-123
Manufacturer Nexperia USA Inc.
Series Automotive, AEC-Q101
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package SOD-123
Case / Package SOD-123
Family Name PMEG3005
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number 1727-7342-6, 934070451118, 1727-7342-2, 1727-7342-1
Quantity per package 10000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930783-PMEG3005EGWJ
Ultra Librarian 3D Model Ultra Librarian PMEG3005EGWJ CAD Model

Description

The Nexperia PMEG3005EGWJ is a Schottky diode with a maximum voltage of 30 V and a maximum current of 500mA.

  • Maximum Voltage: 30 V
  • Maximum Current: 500mA
  • Mounting Type: Surface Mount
  • Package: SOD-123
  • Product Family: PMEG3005
  • Product Category: Discrete Semiconductor Products
  • Package: Reel - TR
  • Supply and Demand: Balance
  • Production Lead Time: 26 weeks
  • REACH: Unaffected

You May Also Be Interested in

Harris Corporation
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Diode
Lowest to $0.2329
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085
AVX Corp/Kyocera Corp
DIODE SCHOTTKY 30V 3A NSMC
Need more? Email Us
Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222
Infineon Technologies
LED PX3743DDQSM1382XUMA1 / Diode
Lowest to $6.5292
Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1,260+ $0.0460 $57.9600
3,060+ $0.0378 $115.6680
4,735+ $0.0367 $173.7745
6,515+ $0.0355 $231.2825
8,450+ $0.0342 $288.9900
11,280+ $0.0307 $346.2960
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,060 pieces
MOQ: 1260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess