EN
  • EN
  • DE

PSMN1R8-30MLHX

Part No PSMN1R8-30MLHX
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 150A LFPAK33 / N-Channel 30 V 150A (Ta) 106W (Ta) Surface Mount LFPAK33
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors>FETs, MOSFETs>Single FETs, MOSFETs
Mfr Nexperia USA Inc.
Series -
Package Tape & Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 30 V
Current - Continuous Drain (Id) @ 25°C 150A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 2.1mOhm @ 25A, 10V
Vgs(th) (Max) @ Id 2.2V @ 1mA
Gate Charge (Qg) (Max) @ Vgs 58 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 3125 pF @ 15 V
FET Feature -
Power Dissipation (Max) 106W (Ta)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Surface Mount
Supplier Device Package LFPAK33
Package / Case SOT-1210, 8-LFPAK33 (5-Lead)
Base Product Number PSMN1R8
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 1,500 pcs
Win Source Part Number 1383214-PSMN1R8-30MLHX
Ultra Librarian 3D Model Ultra Librarian PSMN1R8-30MLHX CAD Model

Description

The PSMN1R8-30MLHX is an N-Channel MOSFET transistor from Nexperia USA Inc. It has a drain to source voltage (Vdss) of 30V and a continuous drain current (Id) of 150A @ 25°C.

  • Vdss (Drain to Source Voltage): 30V
  • Id (Continuous Drain Current): 150A @ 25°C
  • Rds On (Max): 2.1mOhm @ 25A, 10V
  • Qg (Gate Charge): 58nC @ 10V
  • Ciss (Input Capacitance): 3125pF @ 15V
  • Suitable for: Various applications that require high power switching, such as power supplies, motor control, and LED lighting.
  • Mounting Type: Surface Mountable
  • Package: SOT-1210, 8-LFPAK33

You May Also Be Interested in

Infineon Technologies
MOSFETs N-Ch 80V 80A D2PAK-2 OptiMOS 3
Lowest to $2.9105
Infineon Technologies
BSC054N04NS G Infineon Technologies MOSFETs N-Ch 40V 81A TDSON-8 OptiMOS 3 datasheet, inventory, & pricing.
Lowest to $0.6345
Ampleon USA Inc.
RF MOSFET LDMOS 28V SOT539B
Need more? Email Us
Ampleon USA Inc.
RF MOSFET LDMOS 28V DFM6
Need more? Email Us
Infineon Technologies
68W 600V 13A 3.5V 155mΩ@10V 1 N-channel N-Channel TO-263 Single FETs, MOSFETs RoHS
Lowest to $3.4926
Infineon Technologies
BSS192P H6327 Infineon Technologies MOSFETs P-Ch -250V -190mA SOT-89-3 datasheet, inventory, & pricing.
Lowest to $0.4366
Infineon Technologies
BSS806NE H6327 Infineon Technologies MOSFETs N-Ch 20V 2.3A SOT-23-3 datasheet, inventory, & pricing.
Need more? Email Us
VBsemi
N-Channel+P-Channel Array 60V 5.3A 3.1W 3.4W Surface Mount SO-8
Lowest to $0.3493
Yangzhou yangjie electronic co., ltd
N-Channel 30V 9A 1.25W Surface Mount SOT-23-6L
Lowest to $0.1718

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6881 $58.4885
205+ $0.5647 $115.7635
320+ $0.5470 $175.0400
440+ $0.5295 $232.9800
565+ $0.5118 $289.1670
760+ $0.4588 $348.6880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 579 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess