EN
  • EN
  • DE

PUSB3TB6

Part No PUSB3TB6
Manufacturer Nexperia USA Inc.
Catalog Misc Products
Description ESD protection for ultra high-speed interfaces
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Nexperia USA Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834464-PUSB3TB6
Ultra Librarian 3D Model Ultra Librarian PUSB3TB6 CAD Model

Description

The PUSB3TB6 is a high-speed Transient Voltage Suppressor (TVS) diode array designed by Nexperia for safeguarding sensitive electronic equipment against Electrostatic Discharge (ESD) and other transient overvoltage events. This device integrates multiple TVS diodes in a single package, offering a compact and efficient solution for protecting data lines and I/O interfaces.

Applications

  • USB 3.2, USB 3.1, USB 3.0, and USB 2.0 interfaces: Protects high-speed data lines in computers, laptops, and peripherals.
  • HDMI interfaces: Safeguards HDMI ports in televisions, monitors, and other multimedia devices.
  • DisplayPort interfaces: Protects DisplayPort connections in graphics cards and display devices.
  • eSATA interfaces: Protects external SATA ports in storage devices and host systems.
  • Mobile Devices: Smartphones, tablets, and other portable electronics.

Features

  • Low clamping voltage: Minimizes stress on protected components during transient events.
  • High surge capability: Robust protection against high-energy ESD and surge pulses.
  • Ultra-low capacitance: Ensures signal integrity for high-speed data transmission.
  • Small form factor: Space-saving design for compact electronic devices.
  • IEC 61000-4-2 Level 4 ESD protection: Complies with industry standards for ESD immunity.

Benefits

  • Enhanced system reliability: Prevents damage to sensitive components from ESD and surge events.
  • Improved signal integrity: Minimizes signal distortion for optimal data transmission performance.
  • Reduced board space: Compact package size allows for more efficient board layout.
  • Cost-effective protection: Provides a reliable and affordable solution for ESD and surge protection.
  • Compliance with industry standards: Ensures that products meet required ESD immunity levels.

Additional Details

The PUSB3TB6 features a typical dynamic resistance of 0.3 ohms, contributing to its low clamping voltage performance. It is designed to protect against ±8 kV contact discharge and ±15 kV air discharge as per IEC 61000-4-2. The device is available in a DFN (Discrete Flat No-leads) package. This device is also Pb-free, halogen-free and RoHS compliant.

You May Also Be Interested in

Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1644 $58.3620
860+ $0.1349 $116.0140
1,330+ $0.1307 $173.8310
1,830+ $0.1265 $231.4950
2,365+ $0.1224 $289.4760
3,165+ $0.1096 $346.8840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 79,000 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess