EN
  • EN
  • DE

X3C26P1-03SR

Part No X3C26P1-03SR
Manufacturer Anaren
Catalog RF Directional Coupler
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Anaren
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842571-X3C26P1-03SR
Ultra Librarian 3D Model Ultra Librarian X3C26P1-03SR CAD Model

Description

The X3C26P1-03SR is a surface-mount quadrature hybrid coupler manufactured by Anaren. This component is designed to evenly split an input signal into two output signals with a 90-degree phase difference between them. It operates within a specific frequency range and is commonly used in various radio frequency (RF) and microwave applications.

Applications

  • Balanced Amplifiers: Used to combine the outputs of two amplifiers, improving power handling and reducing intermodulation distortion.
  • Image Reject Mixers: Employed to suppress unwanted image frequencies in mixer circuits.
  • Phase Shifters: Forms the basis for creating variable or fixed phase shifters.
  • Combiners/Dividers: Can be used to combine or divide RF signals with specific phase relationships.
  • Antenna Feed Networks: Distributes power to multiple antenna elements in phased array antennas.

Features

  • Quadrature Hybrid: Provides two output signals with a 90-degree phase difference.
  • Surface Mount Package: Designed for easy and efficient PCB mounting.
  • Compact Size: Offers a small footprint for space-constrained applications.
  • Wideband Performance: Operates over a specific frequency range, details of which can be found in the product datasheet.
  • Low Insertion Loss: Minimizes signal attenuation through the coupler.
  • High Isolation: Provides good isolation between the input and isolated ports.

Benefits

  • Improved System Performance: Enhances the performance of RF and microwave circuits by providing accurate signal splitting and combining.
  • Simplified Design: Enables easier implementation of complex RF functions.
  • Reduced Component Count: Integrates the function of multiple discrete components into a single package.
  • Enhanced Reliability: Provides a robust and reliable solution for RF signal processing.
  • Compact Design: Allows for smaller and more densely populated circuit boards.

The X3C26P1-03SR's technical specifications include parameters such as frequency range, insertion loss, isolation, amplitude balance, phase balance, and power handling capability. These specifications are crucial for ensuring proper operation in the intended application. Designers should consult the official Anaren datasheet for detailed specifications and application notes to ensure optimal performance. The surface mount package allows for automated assembly, reducing manufacturing costs and improving consistency. This coupler is suitable for demanding applications requiring precise signal control and high reliability.

You May Also Be Interested in

Anaren
20 dB Directional Coupler
Lowest to $2.7674
AVX Corporation
DIRECTIONAL COUPLER 1900MHZ 0603 / THIN-FILM DIRECTIONAL COUPLERS
Lowest to $0.4598
Anaren
Lowest to $0.8895
AVX Corporation
RF DIR COUPLER 890-915MHZ 0603
Need more? Email Us
M/A-Com Technology Solutions
RoHS Compliant, lead-free | RF DIR COUPLER 5MHZ-1.2GHZ 6SMD
Lowest to $7.2811
Anaren
COUPLER HYBRID 2000-2300MHZ 3DB
Lowest to $1.3456
Mini-Circuits
RF DIR COUPLER 5MHZ-1GHZ 5SMD
Lowest to $5.5766
Anaren
Hybrid Coupler 3 dB, 90°
Lowest to $1.4692
Anaren
Hybrid Coupler 3 dB, 90°
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1649 $58.3086
34+ $3.4176 $116.1984
53+ $3.3102 $175.4406
73+ $3.2040 $233.8920
94+ $3.0966 $291.0804
125+ $2.7766 $347.0750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess