EN
  • EN
  • DE

RP112Q332D-TR-FE

Part No RP112Q332D-TR-FE
Manufacturer Nexperia USA Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 150MA SC-88A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.25V
Voltage - Output (Min/Fixed) 3.3V
Voltage Dropout (Max) 0.28V @ 150mA
Current - Output 150mA
Current - Quiescent (Iq) 100 µA
PSRR 80dB ~ 65dB (1kHz ~ 100kHz)
Control Features Enable
Protection Features Over Current
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Case / Package 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-88A
Package Bulk
Supply and Demand Status Normal
Win Source Part Number 1504141-RP112Q332D-TR-FE
Ultra Librarian 3D Model Ultra Librarian RP112Q332D-TR-FE CAD Model

Description

N

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess