EN
  • EN
  • DE

TDZ8V2J,115

Part No TDZ8V2J,115
Manufacturer Nexperia USA Inc.
Catalog Diodes - Zener - Single
Description DIODE ZENER 8.2V 500MW SOD323F
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 26 Weeks
Features Zener Diode 8.2 V 500 mW ±2% Surface Mount SOD-323F
Manufacturer Nexperia USA Inc.
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C
Mounting Surface Mount
Package SC-90, SOD-323F
Case / Package SOD-323F
Family Name TDZ8V2
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number TDZ8V2J,115-ND, TDZ8V2J115, 1727-8247-6, 934065782115, 1727-8247-2, 1727-8247-1
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899454-TDZ8V2J,115
Ultra Librarian 3D Model Ultra Librarian TDZ8V2J,115 CAD Model

Description

The TDZ8V2J,115 is a Zener diode manufactured by Nexperia. It is designed to provide voltage regulation and transient voltage suppression in a variety of electronic circuits. Zener diodes are characterized by their ability to maintain a nearly constant voltage across their terminals when the current flowing through them is above a minimum threshold, making them useful for creating stable reference voltages and protecting sensitive components from overvoltage conditions.

Applications

  • Voltage Regulation: Used to provide a stable voltage supply for sensitive electronic components.
  • Transient Voltage Suppression: Protects circuits from voltage spikes and surges.
  • Clipping Circuits: Limits the voltage in a circuit to a specific level.
  • Overvoltage Protection: Safeguards electronic devices from damage due to excessive voltage.
  • Reference Voltage Generation: Creates a stable reference voltage for measurement and control circuits.

Features

  • Zener Voltage: 8.2V nominal Zener voltage.
  • Low Dynamic Resistance: Provides stable voltage regulation with minimal voltage change over a wide range of currents.
  • Fast Response Time: Quickly responds to voltage transients, ensuring effective protection.
  • Small Package Size: Space-saving design for compact electronic devices.
  • High Surge Current Capability: Able to withstand high surge currents without damage.

Benefits

  • Stable Voltage Supply: Ensures consistent performance of electronic circuits.
  • Enhanced Circuit Protection: Protects sensitive components from damage due to voltage transients and surges.
  • Improved System Reliability: Reduces the risk of component failure and extends the lifespan of electronic devices.
  • Simplified Circuit Design: Provides a straightforward solution for voltage regulation and protection.
  • Compact Design: Allows for smaller and more efficient electronic devices.

Additional Details

The TDZ8V2J,115 typically comes in a SOD323 or similar small surface-mount package. Its power dissipation rating is an important parameter to consider when selecting it for a specific application, as it determines the maximum amount of power the diode can safely handle. The Zener voltage tolerance specifies the accuracy of the Zener voltage, while the dynamic resistance indicates how much the Zener voltage will change with variations in current. This diode is suitable for a wide range of general-purpose voltage regulation and protection applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6057 $51.4845
205+ $0.4970 $101.8850
315+ $0.4815 $151.6725
430+ $0.4659 $200.3370
560+ $0.4504 $252.2240
745+ $0.4038 $300.8310
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,376 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess