EN
  • EN
  • DE

TL431ACDBZR-QR

Part No TL431ACDBZR-QR
Manufacturer Nexperia USA Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.495V SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Active
Reference Type Shunt
Output Type Adjustable
Voltage - Output (Min/Fixed) 2.495V
Voltage - Output (Max) 36 V
Current - Output 100 mA
Tolerance ±1%
Current - Cathode 600 µA
Operating Temperature 0°C ~ 70°C (TA)
Grade Automotive
Qualification AEC-Q100
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Ultra Librarian 3D Model Ultra Librarian TL431ACDBZR-QR CAD Model

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.4% SOT23-5 / Series Voltage Reference IC Fixed 3.3V V ±0.4% 20 mA SOT-23-5
Lowest to $3.9341
Texas Instruments
MICROPOWER VOLTAGE REFERENCE DIO / Shunt Voltage Reference IC Fixed 2.5V V 20 mA Die
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Analog Devices Inc.
0.25PPM N, L DRIFT PREC REFS
Lowest to $27.5136
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SHUNT 2% / Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess