EN
  • EN
  • DE

PLF100E00011002500

Part No PLF100E00011002500
Manufacturer NIC-Components Corp.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NIC-Components Corp.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833896-PLF100E00011002500
Ultra Librarian 3D Model Ultra Librarian PLF100E00011002500 CAD Model

Description

The PLF100E00011002500 is a common mode choke manufactured by NIC Components Corp. Common mode chokes are designed to suppress common mode noise in electronic circuits. Common mode noise is unwanted electrical noise that appears simultaneously on multiple signal lines with respect to ground. This choke is particularly useful in applications where noise reduction is critical for reliable operation and electromagnetic compatibility (EMC).

Applications:

  • Power Supplies: Filtering common mode noise from AC power lines.
  • USB Interfaces: Reducing noise on USB data lines to improve signal integrity.
  • Ethernet: Filtering noise on Ethernet cables to ensure reliable network communication.
  • Audio Equipment: Eliminating noise in audio signals for clearer sound.
  • Motor Drives: Suppressing noise generated by motor controllers.

Features:

  • High Common Mode Impedance: Effectively blocks common mode noise while allowing differential signals to pass through.
  • Low Differential Mode Impedance: Minimally impacts the desired signals.
  • Compact Size: Designed for space-constrained applications.
  • Wide Frequency Range: Operates effectively over a broad range of frequencies.
  • High Current Capacity: Handles significant current without saturating.
  • RoHS Compliant: Meets environmental regulations.
  • Surface Mount Technology (SMT): Suitable for automated assembly processes.

Benefits:

  • Reduced Electromagnetic Interference (EMI): Minimizes radiated and conducted emissions.
  • Improved Signal Integrity: Ensures clean and reliable signals.
  • Enhanced System Performance: Reduces noise-related errors and improves overall system stability.
  • Compliance with EMC Standards: Helps meet regulatory requirements for electromagnetic compatibility.
  • Increased Reliability: Protects sensitive components from noise-induced damage.

Additional Details:

The PLF100E00011002500 features specific inductance and impedance values at particular frequencies. The rated current and DC resistance are also important parameters. Its construction typically involves two windings wound on a single core, designed to cancel out the magnetic field generated by differential currents while reinforcing the magnetic field generated by common mode currents.

The specific impedance characteristics and current handling capabilities are detailed in the datasheet for the PLF100E00011002500. This choke is chosen based on the frequency range of the noise to be suppressed and the current levels in the application. Consult the datasheet for specific electrical characteristics, mechanical dimensions, and soldering recommendations.

You May Also Be Interested in

American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess