EN
  • EN
  • DE

RES-025R5-001RME

Part No RES-025R5-001RME
Manufacturer NIC-Components Corp.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NIC-Components Corp.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835215-RES-025R5-001RME
Ultra Librarian 3D Model Ultra Librarian RES-025R5-001RME CAD Model

Description

The RES-025R5-001RME is a current sense resistor manufactured by NIC Components Corp. This component is crucial for accurate current measurement in a variety of electronic applications. Designed with a low resistance value, it ensures minimal power dissipation while providing a precise voltage drop proportional to the current flow.

Applications

  • Power Supplies: Used to monitor output current in power supplies, facilitating control and protection.
  • Motor Control: Enables precise regulation of motor speed and torque by measuring motor current.
  • Battery Management Systems (BMS): Crucial for monitoring charging and discharging currents in battery packs to prevent overcharging or deep discharging.
  • Overcurrent Protection Circuits: Detects excessive current flow to safeguard sensitive components from damage due to short circuits or other faults.
  • LED Lighting Systems: Regulates current through LEDs to ensure consistent brightness and prolong lifespan.

Features

  • Ultra-Low Resistance Value: Minimizes power loss, enhancing overall circuit efficiency.
  • High-Precision Measurement: Delivers accurate current sensing for reliable circuit operation.
  • Surface Mount Technology (SMT): Facilitates automated assembly processes, reducing manufacturing costs.
  • High Power Handling Capability: Withstands high current loads without compromising performance.
  • Excellent Temperature Stability: Maintains stable resistance across varying temperatures, ensuring consistent accuracy.

Benefits

  • Enhanced Efficiency: Reduced power dissipation translates to improved energy efficiency and lower operating costs.
  • Precise Current Sensing: Accurate current measurement allows for optimal circuit control and protection.
  • Reliable Performance: Robust design guarantees stable operation, even under demanding conditions.
  • Simplified Design Integration: Easy implementation into current sensing circuits reduces design complexity.
  • Cost-Effective Solution: Offers a competitively priced solution for current monitoring needs.

Technical Specifications

While specific parameters may vary slightly, typical specifications include:

  • Resistance Value: The nominal resistance in Ohms (e.g., 0.0255 Ohms).
  • Tolerance: The acceptable variation from the nominal resistance.
  • Power Rating: The maximum power dissipation capability in Watts.
  • Temperature Coefficient of Resistance (TCR): Measures the change in resistance per degree Celsius, indicating temperature stability.
  • Operating Temperature Range: Specifies the temperature range within which the resistor operates reliably.

For detailed technical specifications and application guidelines, please refer to the official datasheet provided by NIC Components Corp. for the RES-025R5-001RME resistor.

You May Also Be Interested in

Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess