The RES-10399-001 is a thick film chip resistor manufactured by NIC Components Corp. Chip resistors are fundamental components used in a wide array of electronic circuits to provide a specific amount of electrical resistance. They are known for their small size and ease of surface mount assembly.
Applications:
- Current limiting in LED circuits
- Voltage division
- Pull-up and pull-down resistors in digital circuits
- Termination resistors for transmission lines
- Feedback resistors in amplifier circuits
Features:
- Surface mount technology (SMT)
- Thick film construction
- Small size
- Wide resistance range available
- High reliability
Benefits:
- Compact design: Allows for high-density circuit board layouts.
- Easy assembly: Compatible with automated pick-and-place equipment.
- Stable performance: Provides consistent resistance values over a wide range of temperatures and operating conditions.
- Cost-effective: Offers a balance of performance and affordability.
- RoHS compliant: Meets environmental standards for lead-free manufacturing.
Specifications:
While specific resistance, tolerance, and power rating details for the RES-10399-001 require consulting the specific datasheet from NIC Components Corp., typical thick film chip resistors have power ratings ranging from 1/16W to 1W, resistance tolerances from 1% to 10%, and temperature coefficients of resistance (TCR) values of ±50 ppm/°C to ±200 ppm/°C. The package size is usually a standard EIA size, such as 0603, 0805, or 1206. Consult the official datasheet for exact resistance value, power rating, voltage rating, tolerance, temperature coefficient, and package size of the RES-10399-001 resistor. The component is also designed to withstand the high temperatures associated with reflow soldering processes used in SMT assembly.