EN
  • EN
  • DE

NACW525T(B6T2)

Part No NACW525T(B6T2)
Manufacturer Nichia Corporation
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1081510-NACW525T(B6T2)
Categories OEM Parts(M-N)
Manufacturer Nichia Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NACW525T(B6T2) CAD Model

Description

The Nichia NACW525T(B6T2) is a high-performance white LED designed for various lighting applications. Known for its exceptional brightness, efficiency, and reliability, this LED is suitable for use in general illumination, backlighting, and specialty lighting systems. Its compact size and robust design make it easy to integrate into a wide range of products.

Applications

  • General Illumination: Used in indoor and outdoor lighting fixtures, such as downlights, spotlights, and streetlights.
  • Backlighting: Employed in LCD screens, displays, and signage for enhanced visibility and clarity.
  • Automotive Lighting: Integrated into vehicle headlights, taillights, and interior lighting systems.
  • Specialty Lighting: Utilized in medical lighting, horticultural lighting, and other niche applications requiring specific spectral characteristics.

Features

  • High Brightness: Delivers intense light output for improved visibility.
  • High Efficacy: Converts electrical energy into light efficiently, reducing power consumption.
  • Long Lifespan: Offers extended operational life, minimizing maintenance and replacement costs.
  • Compact Size: Enables easy integration into space-constrained designs.
  • Wide Viewing Angle: Provides uniform light distribution over a broad area.
  • Excellent Color Rendering: Produces high-quality white light with accurate color reproduction.

Benefits

  • Energy Savings: High efficiency reduces energy consumption and lowers operating costs.
  • Improved Visibility: High brightness enhances visibility and safety in various applications.
  • Reduced Maintenance: Long lifespan minimizes the need for frequent replacements.
  • Design Flexibility: Compact size and wide viewing angle enable versatile design options.
  • High-Quality Lighting: Excellent color rendering provides accurate and pleasing illumination.

Additional Details

The Nichia NACW525T(B6T2) is designed to meet the stringent requirements of modern lighting systems. It is available in various color temperatures and drive current options to accommodate different application needs. The LED is rigorously tested to ensure compliance with industry standards and regulations. Its advanced features and robust design make it an ideal choice for applications that demand high performance and reliability. Proper thermal management is crucial to ensure the longevity and performance of the LED; therefore, appropriate heat sinking should be employed.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Lowest to $0.3269
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess