EN
  • EN
  • DE

NESM026DT-RGB-R-T

Part No NESM026DT-RGB-R-T
Manufacturer Nichia Corporation
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1082021-NESM026DT-RGB-R-T
Categories OEM Parts(M-N)
Manufacturer Nichia Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NESM026DT-RGB-R-T CAD Model

Description

The NESM026DT-RGB-R-T is a compact, surface-mount RGB (Red, Green, Blue) LED manufactured by Nichia Corporation. This LED is designed to produce a wide range of colors by individually controlling the intensity of the red, green, and blue elements. It is suitable for a variety of applications that require dynamic color display and control.

Applications:

  • Full-color LED displays
  • Indicator lights with color variation
  • Backlighting with adjustable color
  • Decorative lighting systems
  • Gaming peripherals

Features:

  • Integrated Red, Green, and Blue LEDs in a single package
  • Surface Mount Device (SMD)
  • Compact size for high-density applications
  • Wide color gamut
  • Precise color control
  • RoHS compliant

Benefits:

  • Enables vibrant and dynamic color displays
  • Simplified assembly with surface mount technology
  • Space-saving design for miniature devices
  • Flexibility in color selection and mixing
  • Accurate color representation
  • Environmentally friendly due to RoHS compliance

The NESM026DT-RGB-R-T offers independent control over the red, green, and blue elements, enabling precise color mixing and dynamic lighting effects. Its small size allows for high-density placement on circuit boards, making it ideal for applications where space is limited. The LED's robust design ensures reliable performance and long operational life. Nichia is known for its quality and innovation in LED technology, and this RGB LED is a testament to their expertise.

Specifications (Typical):

  • Colors: Red, Green, Blue
  • Forward Voltage (Red): Typically 2.0V - 2.4V (check datasheet for exact value)
  • Forward Voltage (Green): Typically 3.0V - 3.4V (check datasheet for exact value)
  • Forward Voltage (Blue): Typically 3.0V - 3.4V (check datasheet for exact value)
  • Luminous Intensity: Refer to the datasheet for specific values, as they vary based on color and drive current.
  • Package: Surface Mount

You May Also Be Interested in

MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Omron
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us
Sunlord
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Intel
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 80 position 0.079" (2.00mm)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess