EN
  • EN
  • DE

NS6R083T

Part No NS6R083T
Manufacturer Nichia Corporation
Catalog OEM Parts (M - N)
Description Diode Red NS6R083/NS6R083T NICHIA CORPORATION RoHS SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1082742-NS6R083T
Categories OEM Parts(M-N)
Manufacturer Nichia Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NS6R083T CAD Model

Description

The NS6R083T is a high-performance red LED manufactured by Nichia Corporation, a leading global LED manufacturer. This LED is designed for applications requiring a bright and efficient red light source. Its robust construction and high light output make it suitable for a variety of demanding applications.

Applications

  • Automotive Lighting: Used in brake lights, tail lights, and turn signals.
  • Signage: Employed in illuminated signs and displays.
  • Traffic Signals: Utilized in traffic lights and pedestrian signals.
  • Indicator Lights: Incorporated in indicator lamps and status displays.
  • Medical Devices: Can be found in medical equipment requiring red light illumination.

Features

  • High Brightness: Delivers a high luminous intensity output in the red spectrum.
  • Long Lifespan: Offers a long operational lifespan, reducing maintenance costs.
  • Low Power Consumption: Provides efficient light output with minimal power consumption.
  • Compact Size: Small footprint allows for easy integration into various applications.
  • Wide Viewing Angle: Offers a wide viewing angle for enhanced visibility.
  • Robust Construction: Designed for reliable operation in harsh environments.

Benefits

  • Enhanced Visibility: Provides bright and easily visible red light.
  • Reduced Maintenance: Long lifespan minimizes the need for frequent replacements.
  • Energy Efficient: Low power consumption reduces operating costs.
  • Versatile Applications: Suitable for a wide range of applications requiring red light.
  • Reliable Performance: Robust construction ensures reliable operation in demanding environments.

Additional Details

The NS6R083T's specifications include luminous intensity, forward voltage, wavelength, viewing angle, and operating temperature range. It is crucial to consult the datasheet for detailed electrical and optical characteristics. The LED typically requires a current-limiting resistor in series to prevent damage from excessive current. Proper heat sinking may also be necessary to maintain optimal performance and lifespan, especially at higher drive currents. Consider electrostatic discharge (ESD) precautions during handling and installation.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3927 $58.9050
360+ $0.3222 $115.9920
555+ $0.3130 $173.7150
765+ $0.3026 $231.4890
990+ $0.2922 $289.2780
1,325+ $0.2622 $347.4150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,350 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess