EN
  • EN
  • DE

NSPB346BST

Part No NSPB346BST
Manufacturer Nichia Corporation
Catalog OEM Parts (M - N)
Description Oval, Led, Blue Diff, T1(3MM) Medium Output, 720MCD, 470 Wave
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1082769-NSPB346BST
Categories OEM Parts(M-N)
Manufacturer Nichia Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NSPB346BST CAD Model

Description

The NSPB346BST is a high-performance LED manufactured by Nichia Corporation. This LED is designed to provide efficient and reliable illumination for a variety of applications. Nichia is known for its high-quality LEDs, and the NSPB346BST is no exception, offering excellent brightness and long-term stability.

Applications:

  • Indoor Lighting: Used in general indoor illumination, such as in office buildings, homes, and retail spaces.
  • Outdoor Lighting: Suited for street lighting, garden lighting, and architectural lighting.
  • Automotive Lighting: Used in car headlights, taillights, and interior lighting.
  • Signage: Utilized in electronic billboards, advertising displays, and channel letters.
  • Portable Devices: Found in flashlights, headlamps, and other battery-powered lighting solutions.

Features:

  • High Luminous Efficacy: Efficient conversion of electrical energy into light, reducing power consumption.
  • Long Lifespan: Extended operational life, minimizing the need for frequent replacements.
  • Wide Viewing Angle: Provides broad light distribution, ensuring uniform illumination.
  • Low Forward Voltage: Operates at a low voltage, enhancing energy efficiency.
  • High Reliability: Robust design ensures stable performance over time.
  • Compact Size: Small footprint allows for integration into various devices and lighting fixtures.

Benefits:

  • Energy Savings: Reduced power consumption leads to lower electricity bills.
  • Reduced Maintenance Costs: Long lifespan minimizes the need for frequent replacements.
  • Improved Visibility: High brightness and wide viewing angle enhance illumination quality.
  • Environmentally Friendly: Lower energy consumption contributes to reduced carbon emissions.
  • Versatile Application: Suitable for a wide range of lighting applications, providing flexibility in design and implementation.

Technical Specifications: The typical forward voltage for the NSPB346BST is around 3.2V, and the forward current is typically around 20mA. The luminous flux varies depending on the binning, but it generally falls within the range of several lumens to tens of lumens. The correlated color temperature (CCT) can range from warm white (e.g., 2700K) to cool white (e.g., 6500K), depending on the specific variant. The viewing angle is typically around 120 degrees.

Additional Details: The NSPB346BST's performance is heavily influenced by its thermal management. Proper heat sinking is crucial to maintain its performance and prolong its lifespan. The LED is also sensitive to electrostatic discharge (ESD), so precautions must be taken during handling and assembly to prevent damage. Consulting the official datasheet from Nichia is essential for detailed specifications and application guidelines to ensure optimal operation and longevity. Careful attention to drive current and thermal management is critical for achieving the best possible performance from this LED.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Lowest to $0.3269

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess