EN
  • EN
  • DE

NVSA219BT-V1

Part No NVSA219BT-V1
Manufacturer Nichia Corporation
Catalog OEM Parts (M - N)
Description Nichia 3535 240 lm 700 mA 2.98 V Ember Surface Mount High Power LED
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 970810-NVSA219BT-V1
Categories OEM Parts(M-N)
Manufacturer Nichia Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NVSA219BT-V1 CAD Model

Description

The NVSA219BT-V1 is a surface-mount, blue-color LED manufactured by Nichia Corporation. It is designed for various lighting applications, including indicator lights, backlighting, and decorative lighting. The LED features high brightness and efficiency, making it suitable for both indoor and outdoor use.

Applications:

  • Indicator Lights: Status indicators in electronic devices, appliances, and control panels.
  • Backlighting: LCD backlighting in mobile phones, displays, and automotive dashboards.
  • Decorative Lighting: Accent lighting in architectural designs, signage, and retail displays.
  • Automotive Lighting: Interior lighting, dashboard lighting, and signal lights in vehicles.
  • Medical Devices: Illumination source in medical equipment and diagnostic tools.

Features:

  • High Brightness: Provides a high luminous intensity for clear visibility.
  • Blue Color Emission: Emits light in the blue spectral range.
  • Surface Mount Package: Allows for automated assembly on printed circuit boards (PCBs).
  • Low Power Consumption: Operates efficiently, minimizing power dissipation.
  • Long Lifespan: Offers a long operating life for extended reliability.

Benefits:

  • Improved Visibility: High brightness ensures clear visibility in various lighting conditions.
  • Energy Efficiency: Low power consumption reduces energy costs and extends battery life.
  • Simplified Assembly: Surface mount package enables automated assembly, reducing manufacturing costs.
  • Enhanced Reliability: Long lifespan ensures reliable performance over extended periods.
  • Compact Design: Small size allows for integration into space-constrained applications.

The NVSA219BT-V1 LED offers a narrow viewing angle which allows for focused light output. The LED is designed to withstand reflow soldering processes, ensuring reliable mounting on PCBs. The device's performance characteristics, such as forward voltage and luminous intensity, are specified in the manufacturer's datasheet. It is essential to consult the datasheet for detailed electrical and optical characteristics before using the LED in a specific application. The LED is also RoHS compliant, ensuring it meets environmental standards. Proper thermal management is important for optimal performance and lifespan.

You May Also Be Interested in

SMC Diode Solutions
Smc Mqm/mqp/mqq Low Friction Cyl Cyl, Low Fr
Need more? Email Us
Fujitsu Electronics America, Inc.
256kbit FRAM with I2C serial interface, 5V - SOP8 BULK
Lowest to $4.3334
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
SMC Diode Solutions
Cyl; Compact Guide; Slide Brg
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Need more? Email Us
Meled
Lowest to $0.1172
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess