EN
  • EN
  • DE
  • IT

F930J226MBAAPH

Part No F930J226MBAAPH
Manufacturer Nichicon
Catalog Tantalum Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer Nichicon
Win Source Part Number 261893-F930J226MBAAPH
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian F930J226MBAAPH CAD Model

Description

F930J226MBAAPH Tantalum Capacitor

The F930J226MBAAPH tantalum capacitor stands out for its exceptional stability over various operational metrics. Its high efficiency and reliability make it indispensable in both commercial and industrial applications.

  • Features:
  • Capacitance: 22 μF
  • Voltage Rating: 6.3V
  • High Ripple Current Capability: Supports demanding circuits
  • Robust Design: Withstood harsh environments
  • Applications:
  • Automotive and aerospace systems
  • Industrial controls and instrumentation
  • High reliability applications
  • Communication devices

Benefits: Offers broad temperature range performance with consistent electrical characteristics, providing reliability and efficiency in mission-critical environments.

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP TANT 47UF 20% 16V 2917
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 47UF 10% 6.3V 1411 / 47 μF Molded Tantalum Capacitors 6.3 V 1411 (3528 Metric), 1210 2Ohm
Need more? Email Us
Kemet
CAP TANT 0.47UF 10% 25V 1206
Lowest to $0.2357
AVX Corp/Kyocera Corp
CAP TANT 0.1UF 10% 35V 1206 / 0.1 μF Molded Tantalum Capacitors 35 V 1206 (3216 Metric) 24Ohm @ 100kHz
Lowest to $0.1977
Kemet
CAP TANT 3.3UF 10% 10V AXIAL / 3.3 μF Hermetically Sealed Tantalum Capacitors 10 V Axial 2.1Ohm
Need more? Email Us
Kemet
CAP TANT 100UF 10% 25V 2917 / 100 μF Molded Tantalum Capacitors 25 V 2917 (7343 Metric) 150mOhm
Lowest to $2.3453
AVX Corp/Kyocera Corp
CAP TANT 33UF 10% 35V 2917 / 33 μF Molded Tantalum Capacitors 35 V 2917 (7343 Metric) 900mOhm @ 100kHz
Lowest to $1.8509
Rohm Semiconductor
CAP TANT 47UF 20% 25V 2917 / 47 μF Molded Tantalum Capacitors 25 V 2917 (7343 Metric)
Lowest to $1.8020
Kemet
CAP TANT 47UF 20% 16V 2917
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess