EN
  • EN
  • DE

F950G335QACCBQ2

Part No F950G335QACCBQ2
Manufacturer Nichicon
Catalog Tantalum Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer Nichicon
Win Source Part Number 261956-F950G335QACCBQ2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian F950G335QACCBQ2 CAD Model

Description

Overview of F950G335QACCBQ2

The F950G335QACCBQ2 tantalum capacitor offers high reliability and excellent capacitance characteristics suitable for critical electronic applications. Its advanced construction provides robust performance, ensuring optimal operation over a broad range of conditions.

Features and Benefits

  • Enhanced reliability: Engineered for stability in demanding environments.
  • High capacitance with small footprint: Maintains performance without occupying excessive board space.
  • Lower leakage current: Increases efficiency and effectiveness in circuits.
  • Wide operational temperature range: Ensures consistent performance in various thermal conditions.

Applications

  • Data processing devices
  • Wireless communication systems
  • Automotive electronics
  • Aerospace instrumentation
  • Medical devices

The F950G335QACCBQ2 is valued for its dependability, making it a preferred solution in applications that demand stringent quality and performance standards.

You May Also Be Interested in

AVX Corporation
CAP TANT 22UF 35V 20% 2917 / Cap Tant Solid 22uF 35V N CASE 20% (7.3 X 4.3 X 2.8mm) Inward L SMD 7343-30 0.7 Ohm 125°C T/R
Lowest to $1.5766
AVX Corporation
CAP TANT 10UF 10V 20% 0805
Lowest to $0.2564
Vishay
CAP TANT 33UF 25V 20% 2917
Need more? Email Us
Vishay
CAP TANT 4.7UF 25V 10% 2312 / Cap Tant Solid 4.7uF 25V C CASE 10% (6 X 3.2 X 2.5mm) Inward L SMD 6032-28 1.6 Ohm 150°C Automotive T/R
Need more? Email Us
AVX Corporation
CAP TANT 68UF 6.3V 10% 2917
Need more? Email Us
AVX Corporation
CAP TANT 1.5UF 6.3V 10% 0603
Lowest to $2.5117
AVX Corporation
CAP TANT 33UF 10V 20% 0805 / Cap Tant Solid 33uF 10V P CASE 20% (2.2 X 1.25 X 1mm) Pad SMD 3 Ohm 125°C T/R
Lowest to $0.4083
Vishay
CAP TANT 15UF 25V 10% 1411 / Cap Tant Solid 15uF 25V B CASE 10% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 1.4 Ohm 150°C Automotive T/R
Need more? Email Us
Vishay
CAP TANT 22UF 35V 20% 2917
Lowest to $0.6537

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess