EN
  • EN
  • DE

F951E225MAAAQ2

Part No F951E225MAAAQ2
Manufacturer Nichicon
Catalog Tantalum Capacitors
Description CAP TANT 2.2UF 25V 20% 1206
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Nichicon
Packaging Reel - TR
Status Active
Capacitance 2.2μF
Tolerance ±20%
Voltage Rating 25V
Type Conformal Coated
ESR 3.2 Ohm
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Dimension 0.126" L x 0.067" W (3.20mm x 1.70mm)
Height - Seated (Max) 0.063" (1.60mm)
Manufacturer Size Code A
Features General Purpose
Win Source Part Number 110487-F951E225MAAAQ2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian F951E225MAAAQ2 CAD Model

Description

F951E225MAAAQ2: Versatile Capacitance Solution

The F951E225MAAAQ2 excels as a highly versatile tantalum capacitor, engineered to deliver outstanding performance across numerous electronic fields. Known for its long-term reliability and capability.

  • 22.5μF capacitance for enhanced electrical storage
  • Suits high-frequency and precision tasks
  • Improves overall circuit resilience and reliability

Applications:

  • LED Drivers
  • Wireless Communication Infrastructure
  • Consumer Electronics

Features and Benefits:

  • High retaining capacitance boosts circuit efficiency
  • Designed to handle stringent voltage and temperature conditions
  • Offers seamless integration into compact electronic designs

You May Also Be Interested in

AVX Corporation
CAP TANT 1.5UF 6.3V 10% 0603
Lowest to $2.5117
AVX Corporation
CAP TANT 68UF 6.3V 10% 2917
Need more? Email Us
Rohm Semiconductor
Chip tantalum capacitors (Fail-safe open structure type) | CAP TANT 22UF 20% 6.3V 1411
Lowest to $0.2358
AVX Corporation
CAP TANT 470UF 6.3V 10% 2917
Lowest to $1.5131
AVX Corporation
CAP TANT 47UF 6.3V 20% 0603 / Cap Tant Solid 47uF 6.3V M CASE 20% (1.6 X 0.85 X 0.8mm) Inward L SMD 10 Ohm 125°C T/R
Need more? Email Us
AVX Corporation
CAP TANT 2.2UF 10V 20% 0402 / Cap Tant Solid 2.2uF 10V U CASE 20% (1.1 X 0.6 X 0.55mm) Inward L SMD 15 Ohm 125°C T/R
Lowest to $0.6805
AVX Corporation
CAP TANT 68UF 25V 20% 2917
Lowest to $6.6583
AVX Corporation
CAP TANT 1000UF 10V 20% 2824 / Cap Tant Solid 1000uF 10V M CASE 20% (7.2 X 6 X 2mm) Pad SMD 0.14 Ohm 125°C
Need more? Email Us
AVX Corporation
CAP TANT 4.7UF 20V 10% 1206 / Cap Tant Solid 4.7uF 20V A CASE 10% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 3 Ohm 125°C T/R
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3972 $59.5800
355+ $0.3259 $115.6945
550+ $0.3158 $173.6900
760+ $0.3056 $232.2560
980+ $0.2954 $289.4920
1,310+ $0.2649 $347.0190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,230 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess