EN
  • EN
  • DE

LAS2G181MELZ40

Part No LAS2G181MELZ40
Manufacturer Nichicon
Catalog Aluminum Capacitors
Description CAP ALUM 180UF 20% 400V SNAP / 180 µF 400 V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 105°C
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Aluminum Electrolytic Capacitors
Mfr Nichicon
Series LAS
Package Bulk
Capacitance 180 µF
Tolerance ±20%
Voltage - Rated 400 V
ESR (Equivalent Series Resistance) -
Lifetime @ Temp. 2000 Hrs @ 105°C
Temperature Range - Operating -25°C ~ 105°C
Polarization Polar
Ratings -
Applications General Purpose
Ripple Current @ Low Frequency 950 mA @ 120 Hz
Ripple Current @ High Frequency 1.0925 A @ 10 kHz
Lead Spacing 0.394" (10.00mm)
Size / Dimension 0.866" Dia (22.00mm)
Height - Seated (Max) 1.654" (42.00mm)
Surface Mount Land Size -
Mounting Type Through Hole
Package / Case Radial, Can - Snap-In
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.22.0040
Standard Package 250 pcs
Win Source Part Number 1382456-LAS2G181MELZ40
Ultra Librarian 3D Model Ultra Librarian LAS2G181MELZ40 CAD Model

Description

The LAS2G181MELZ40 is an aluminum electrolytic capacitor designed for general-purpose applications.

  • Series: LAS
  • Capacitance: 180µF
  • Tolerance: ±20%
  • Voltage Rating: 400V
  • Ripple Current (Low Frequency): 950mA
  • Ripple Current (High Frequency): 1.0925A
  • Size (Diameter): 0.866"
  • Size (Height): 1.654"
  • Mounting Type: Through-Hole
  • Operating Temperature: -25°C to 105°C
  • Manufacturer: Nichicon
  • Standard Package: 250 pcs

You May Also Be Interested in

Panasonic
EEU-EE2C101 Panasonic Aluminum Electrolytic Capacitors - Radial Leaded 100uF 160V datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
EEE-TQV101XAP Panasonic Aluminum Electrolytic Capacitors - SMD 35V 100uF 6.3x7.7mm datasheet, inventory, & pricing.
Lowest to $0.2933
Semtech Corporation
10uF ±20% 50V Aluminum Electrolytic Capacitors 2000hrs@105℃
Lowest to $0.0294
Panasonic
EEE-HA1C221P Panasonic Aluminum Electrolytic Capacitors - SMD 220UF 16V ELECT HA SMD datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
EEU-FR1V222 Panasonic Aluminum Electrolytic Capacitors - Radial Leaded 35VDC 2200uF 16x25mm LS7.5mm datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
EEU-EE2G100 Panasonic Aluminum Electrolytic Capacitors - Radial Leaded 10uF 400volts AEC-Q200 datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
EEE-HBC470UAR Panasonic Aluminum Electrolytic Capacitors - SMD 47UF 16V HB SMD datasheet, inventory, & pricing.
Need more? Email Us
Lelon
VZH221M1CTR-0607 Lelon Aluminum Electrolytic Capacitors - SMD datasheet, inventory, & pricing.
Lowest to $0.0437
Panasonic
EEE-FK1V152AM Panasonic Aluminum Electrolytic Capacitors - SMD Al Lytic SMT FK SeriesH-Temp Reflow datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6260 $59.6340
22+ $5.4368 $119.6096
33+ $5.2670 $173.8110
46+ $5.0970 $234.4620
59+ $4.9272 $290.7048
79+ $4.4174 $348.9746
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,700 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess