EN
  • EN
  • DE

LGG2W681MELC50

Part No LGG2W681MELC50
Manufacturer Nichicon
Catalog Aluminum Capacitors
Description CAP ALUM 680UF 20% 450V SNAP / 680 µF 450 V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 105°C
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Aluminum Electrolytic Capacitors
Mfr Nichicon
Series LGG
Package Bulk
Product Status Active
Capacitance 680 µF
Tolerance ±20%
Voltage - Rated 450 V
ESR (Equivalent Series Resistance) -
Lifetime @ Temp. 2000 Hrs @ 105°C
Temperature Range - Operating -25°C ~ 105°C
Polarization Polar
Ratings -
Applications General Purpose
Ripple Current @ Low Frequency 1.91 A @ 120 Hz
Ripple Current @ High Frequency 2.7313 A @ 50 kHz
Lead Spacing 0.394" (10.00mm)
Size / Dimension 1.378" Dia (35.00mm)
Height - Seated (Max) 2.047" (52.00mm)
Surface Mount Land Size -
Mounting Type Through Hole
Package / Case Radial, Can - Snap-In
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.22.0040
Win Source Part Number 1360735-LGG2W681MELC50
Ultra Librarian 3D Model Ultra Librarian LGG2W681MELC50 CAD Model

Description

The 1360735-LGG2W681MELC50 is a high-quality aluminum electrolytic capacitor manufactured by Nichicon.

  • Series: LGG
  • Application: General-Purpose
  • Capacitance: 680 µF
  • Voltage Rating: 450 V
  • Tolerance: ±20%
  • Operating Temperature: -25°C to 105°C
  • Package: Radial, Can - Snap-In
  • Mounting Type: Through Hole
  • Lead Spacing: 0.394" (10.00mm)
  • Size/Dimension: 1.378" Dia (35.00mm)
  • Height Seated (Max): 2.047" (52.00mm)
  • Ripple Current (Low Frequency): 1.91 A @ 120 Hz
  • Ripple Current (High Frequency): 2.7313 A @ 50 kHz
  • Lifetime: 2000 hours @ 105°C
  • REACH Status: Unaffected
  • ECCN: EAR99
  • Polarization: Polar

You May Also Be Interested in

United Chemi-Con
EMZR6R3ADA681MF80G Chemi-Con Aluminum Electrolytic Capacitors - SMD 6.3V 680uF 20% Tol. AEC-Q200 datasheet, inventory, & pricing.
Lowest to $0.1673
Nichicon
UWX1E4R7KCL1GB Nichicon Aluminum Electrolytic Capacitors - SMD datasheet, inventory, & pricing.
Lowest to $0.1165
Panasonic
EEE-TQV101XAP Panasonic Aluminum Electrolytic Capacitors - SMD 35V 100uF 6.3x7.7mm datasheet, inventory, & pricing.
Lowest to $0.2933
Panasonic
EEE-HBC470UAR Panasonic Aluminum Electrolytic Capacitors - SMD 47UF 16V HB SMD datasheet, inventory, & pricing.
Need more? Email Us
Lelon
VZL101M1CTR-0606 Lelon Aluminum Electrolytic Capacitors - SMD 100uF 16 Volts 20% datasheet, inventory, & pricing.
Lowest to $0.0583
Panasonic
EEE-FK2A330P Panasonic Aluminum Electrolytic Capacitors - SMD 33uF 100V datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
EEU-EE2C101 Panasonic Aluminum Electrolytic Capacitors - Radial Leaded 100uF 160V datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
EEU-FC1E221 Panasonic Aluminum Electrolytic Capacitors - Radial Leaded 220uF 25V datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
EEU-FC1V121 Panasonic Aluminum Electrolytic Capacitors - Radial Leaded 120uF 35V datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9216 $55.4512
16+ $6.4998 $103.9968
24+ $6.2967 $151.1208
33+ $6.0935 $201.0855
43+ $5.8904 $253.2872
57+ $5.2811 $301.0227
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,020 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess