Products specifications Report Issue?

Capacitance 3900 µF
Tolerance ±20%
Voltage - Rated 450 V
Lifetime @ Temp. 5000 Hrs @ 85°C
Temperature Range - Operating -40°C ~ 85°C
Polarization Polar
Applications General Purpose
Ripple Current @ Low Frequency 17.3 A @ 120 Hz
Ripple Current @ High Frequency 24.22 A @ 10 kHz
Lead Spacing 1.126" (28.60mm)
Size / Dimension 2.500" Dia (63.50mm)
Height - Seated (Max) 5.433" (138.00mm)
Mounting Type Chassis Mount
Case / Package Radial, Can - Screw Terminals
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1513318-LNC2W392MSEG
Ultra Librarian 3D Model Ultra Librarian LNC2W392MSEG CAD Model

You May Also Be Interested in

Wurth Electronics Inc
CAP ALUM 100UF 20% 10V SMD
Need more? Email Us
ECAD model for 865080243007
Nichicon
CAP ALUM 33UF 20% 50V SMD
Lowest to $0.3519
ECAD model for UWX1H330MCL1GB
Rubycon
CAP ALUM 1000UF 20% 35V RADIAL
Lowest to $0.4599
ECAD model for 35ZL1000MEFC12.5X25
Rubycon
CAP ALUM 220UF 20% 50V RADIAL TH
Lowest to $0.1285
ECAD model for 50ZL220MEFCT810X16
Rubycon
CAP ALUM 2200UF 20% 16V RADIAL
Need more? Email Us
ECAD model for 16YXA2200MEFC12.5X20
Wurth Electronics Inc
CAP ALUM 100UF 20% 50V SMD
Lowest to $1.1683
ECAD model for 865080653016
Wurth Electronics Inc
CAP ALUM 220UF 20% 10V SMD
Need more? Email Us
ECAD model for 865230253005
Rubycon
CAP ALUM 47UF 20% 100V RADIAL TH
Need more? Email Us
ECAD model for 100YXH47MEFC10X12.5
United Chemi-Con
CAP ALUM 680UF 20% 400V SNAP TH
Lowest to $7.2582
ECAD model for EKMS401VSN681MA40S

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention