EN
  • EN
  • DE

QXP2E225KRPT

Part No QXP2E225KRPT
Manufacturer Nichicon
Catalog Film Capacitors
Description CAP FILM 2.2UF 10% 250VDC RADIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 2.2 µF
Tolerance ±10%
Voltage Rating - AC 125V
Voltage Rating - DC 250V
Dielectric Material Polypropylene (PP), Metallized
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Through Hole
Case / Package Radial
Size / Dimension 1.240" L x 0.496" W (31.50mm x 12.60mm)
Height - Seated (Max) 0.882" (22.40mm)
Termination PC Pins
Lead Spacing 1.083" (27.50mm)
Applications High Frequency, Switching
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1521777-QXP2E225KRPT
Ultra Librarian 3D Model Ultra Librarian QXP2E225KRPT CAD Model

Description

N

You May Also Be Interested in

Kemet
CAP FILM 0.1UF 10% 100VDC RADIAL
Need more? Email Us
Nichicon
CAP FILM 5600PF 10% 100VDC RAD
Need more? Email Us
Kemet
CAP FILM 0.1UF 5% 100VDC RADIAL
Need more? Email Us
Kemet
CAP FILM 0.068UF 5% 100VDC RAD
Lowest to $0.1616
Kemet
CAP FILM 0.022UF 5% 100VDC RAD
Need more? Email Us
Kemet
CAP FILM 0.047UF 10% 560VDC RAD
Need more? Email Us
Kemet
CAP FILM 10000PF 1.25KVDC RAD
Lowest to $0.4771
EPCOS (TDK)
CAP FILM 0.33UF 5% 100VDC RADIAL
Need more? Email Us
Cornell Dubilier Knowles
CAP FILM 320UF 10% 1.2KVDC RAD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess