EN
  • EN
  • DE

UME1E220MDD1TP

Part No UME1E220MDD1TP
Manufacturer Nichicon
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Nichicon
Win Source Part Number 387816-UME1E220MDD1TP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UME1E220MDD1TP CAD Model

Description

The UME1E220MDD1TP is an aluminum electrolytic capacitor manufactured by Nichicon. Part of the UME series, it is designed for general-purpose applications requiring a reliable and compact energy storage solution. These capacitors are commonly used in a variety of electronic circuits to filter, decouple, and store energy.

Applications:

  • Power Supplies: Smoothing ripple current and providing stable voltage output.
  • Consumer Electronics: Used in audio equipment, televisions, and other devices for filtering and decoupling.
  • Industrial Equipment: Employed in various control systems and power circuits.
  • LED Lighting: Providing stable power to LED drivers.
  • General-Purpose Electronic Circuits: Used in a wide range of circuits for energy storage and filtering.

Features:

  • Aluminum Electrolytic Construction: Offers a good balance of performance, cost, and size.
  • Radial Lead Type: Suitable for through-hole mounting on printed circuit boards.
  • Compact Size: Allows for use in space-constrained applications.
  • Wide Operating Temperature Range: Ensures reliable operation in diverse environments.
  • Long Life: Designed for extended operational life, enhancing system reliability.

Benefits:

  • Stable Performance: Provides consistent and reliable performance over its operating life.
  • Cost-Effective Solution: Offers a good balance of performance and cost.
  • Easy to Mount: Radial lead type simplifies through-hole mounting.
  • Compact Design: Suitable for applications where space is limited.
  • Extended Lifespan: Enhances the overall reliability and longevity of the electronic device.

Additional Details:

The UME1E220MDD1TP has a capacitance of 22µF and a voltage rating of 25V. It operates within a specified temperature range, typically from -40°C to +85°C. Key electrical characteristics include equivalent series resistance (ESR), impedance, and ripple current rating. ESR affects the capacitor's ability to handle ripple current, with lower ESR values resulting in better performance in high-frequency applications. The ripple current rating indicates the maximum alternating current the capacitor can handle without overheating.

When using the UME1E220MDD1TP, it is essential to adhere to the manufacturer's recommended operating conditions, including voltage, temperature, and ripple current. Exceeding these limits can lead to premature failure or reduced lifespan. Ensure proper polarity during installation, as reverse polarity can damage the capacitor. The capacitor should be stored in a clean, dry environment to prevent corrosion and degradation.

You May Also Be Interested in

Via
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
ON Semiconductor
Lowest to $3.3622
Protek Devices
Lowest to $0.3269
Qualcomm
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Atmel
Lowest to $1.6320

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess