EN
  • EN
  • DE

USV1H220MFD

Part No USV1H220MFD
Manufacturer Nichicon
Catalog Aluminum Capacitors
Description ALUMINUM ELECTROLYTIC CAPACITORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Nichicon
Series USV
Packaging Bulk
Capacitance 22μF
Tolerance ±20%
Voltage Rating DC 50V
Lifetime @ Temp. 5000 Hrs @ 105°C
Operating Temperature Range -40°C ~ 105°C
Polarization Polar
Applications General
Ripple Current - Low Frequency 65mA @ 120Hz
Ripple Current - High Frequency 97.5mA @ 10kHz
Lead Spacing 0.138" (3.50mm)
Size 0.315" Dia (8.00mm)
Height - Seated (Maximum) 0.315" (8.00mm)
Mounting Style Through Hole
Package Radial, Can
Win Source Part Number 1278372-USV1H220MFD
Manufacturer Homepage www.nichicon-us.com
Popularity Medium
Supply and Demand Status Limited
Family Name SV
Introduction Date August 24, 2015
Country of Origin China, Japan, Malaysia
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian USV1H220MFD CAD Model

Description

The Nichicon USV1H220MFD is a radial, polarized capacitor that has a capacitance of 22μF and a voltage rating of 50V.

  • Capacitance: 22μF
  • Voltage Rating: 50V
  • Size: 0.315 inches (diameter)
  • Lead Spacing: 0.138 inches
  • Tolerance: ±20%
  • Ripple Current: 65mA @ 120Hz and 97.5mA @ 10kHz
  • ESR: Low-frequency
  • Application: General
  • Maximum Height: 0.315 inches
  • Lifetime: 5000 hours @ 105°C
  • Estimated EOL Date: 2029
  • Manufactured in: China, Japan, and Malaysia

You May Also Be Interested in

Lelon
470uF ±20% 25V Aluminum Electrolytic Capacitors
Lowest to $0.1892
Lelon
33uF ±20% 25V Aluminum Electrolytic Capacitors 2000hrs@105℃
Lowest to $0.0757
Lelon
1000uF ±20% 50V Aluminum Electrolytic Capacitors 5000hrs@105℃
Lowest to $0.5239
Panasonic
EEE-HA0J102UP Panasonic Aluminum Electrolytic Capacitors - SMD 1000UF 6.3V ELECT HA SMD datasheet, inventory, & pricing.
Need more? Email Us
Semtech Corporation
100uF ±20% 10V Aluminum Electrolytic Capacitors 2000hrs@105℃
Lowest to $0.0583
Panasonic
EEU-FC1V102B Panasonic Aluminum Electrolytic Capacitors - Radial Leaded 1000uF 35V datasheet, inventory, & pricing.
Need more? Email Us
Nichicon
UUJ1V102MNQ1MS Nichicon Aluminum Electrolytic Capacitors - SMD 35volts 1000uF AEC-Q200 datasheet, inventory, & pricing.
Lowest to $2.3284
Panasonic
EEE-FK0J152P Panasonic Aluminum Electrolytic Capacitors - SMD 1500uF 6.3V datasheet, inventory, & pricing.
Need more? Email Us
United Chemi-Con
470uF 63V Aluminum Electrolytic Capacitors Through Hole,D16xL20mm 10000hrs@105℃
Lowest to $0.5905

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess