EN
  • EN
  • DE

UUS1C100MCZ2GH

Part No UUS1C100MCZ2GH
Manufacturer Nichicon
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 978778-UUS1C100MCZ2GH
Categories OEM Parts(T-Z)
Manufacturer Nichicon
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UUS1C100MCZ2GH CAD Model

Description

The UUS1C100MCZ2GH is an aluminum electrolytic capacitor manufactured by Nichicon. It is part of the UUS series, which is known for its miniature size and long life. This capacitor is designed for general-purpose applications, providing stable performance and reliability in a compact form factor. It is commonly used in power supplies, electronic circuits, and other applications where capacitance is required.

Applications:

  • Power supplies
  • Smoothing circuits
  • Bypass circuits
  • Coupling circuits
  • Filtering circuits
  • General electronic circuits

Features:

  • Aluminum Electrolytic Capacitor: Provides high capacitance in a compact size.
  • Miniature Size: Allows for use in space-constrained applications.
  • Long Life: Offers extended operational life for reliable performance.
  • General Purpose: Suitable for a wide range of applications.
  • Radial Lead Type: Easy to mount on printed circuit boards.

Benefits:

  • Stable Performance: Provides consistent performance over time.
  • Reliable Operation: Ensures dependable operation in demanding environments.
  • Compact Design: Saves space in electronic devices.
  • Easy Installation: Simplifies the assembly process.

Additional Details:

The UUS1C100MCZ2GH has a capacitance of 10uF and a voltage rating of 16V. The operating temperature range typically spans from -40°C to +85°C. Electrolytic capacitors have a limited lifespan, which is specified by the manufacturer. Nichicon provides detailed specifications for the UUS1C100MCZ2GH, including capacitance tolerance, ESR (Equivalent Series Resistance), and ripple current ratings. These specifications are crucial for proper circuit design and performance optimization.

You May Also Be Interested in

Agere Systems
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess