C10T10Q

Part No C10T10Q
Manufacturer Nihon Inter Electronics Corporation
Catalog END - OF - LIFE
Description Schottky Barrier Diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Nihon Inter Electronics Corporation
Win Source Part Number 1158330-C10T10Q
Manufacturer Homepage www.niec.co.jp
Popularity Medium
Supply and Demand Status Balance

Description

The Nihon Inter Electronics Corporation C10T10Q is a high-quality electronic component that is perfect for various applications. The popularity of this component is medium and the supply and demand status is balanced. The RoHS state is requested for verification.

You May Also Be Interested in

Mimix Broadband
DC-2.5 GHz InGaP HBT Matched Gain Block Amplifier
Need more? Email Us
Cypress Semiconductor Corp
128K (16K x 8-Bit) CMOS EPROM
Need more? Email Us
Renesas Electronics America
Triac
Need more? Email Us
ON Semiconductor
350 mA High Efficiency Step Down LED Driver
Lowest to $1.8310
Powerex Inc.
HIGH POWER SWITCHING USE INSULATED TYPE
Need more? Email Us
Atmel
High Speed UV Erasable Programmable Logic Device
Need more? Email Us
Cypress Semiconductor Corp
2-Mbit (128K x 18) Flow-through SRAM with NoBL™ Architecture
Lowest to $7.7554
SECOS
Planar Medium Power Transistor
Need more? Email Us
Sony
131072-word x 8-bit High Speed CMOS Static RAM
Need more? Email Us

Top Sellers

Texas Instruments
IC ADC 16-BIT I2C PROGBL 10-MSOP
Lowest to $0.7534
Bourns Inc.
TVS DIODE 7VWM/12VWM SOT23
Lowest to $0.2583
Nordic Semiconductors
IC RF TXRX+MCU 802.15.4 73VFQFN
Lowest to $2.7125
Bosch Sensortec
IMU ACCEL/GYRO/MAG I2C 28LGA / Intelligent 9-axis absolute orientation sensor
Lowest to $9.9917
STMicroelectronics
iNEMO inertial module: always-on 3D accelerometer and 3D gyroscope
Lowest to $1.4089
Texas Instruments
IC REG LDO ADJ 0.15A 8MSOP
Lowest to $0.4584
Texas Instruments
DGTL ISO 2.5KV 2CH I2C 8SOIC
Lowest to $0.5597
Texas Instruments
IC CONV DDR DDR2 DDR3 10SON
Lowest to $0.1076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.6930
FTDI, Future Technology Devices International Ltd
USB Bridge, USB to UART USB 2.0 28-SSOP
Lowest to $3.4444
Texas Instruments
DDR Termination Regulator 2.375V to 3.5V 10-Pin VSON EP T/R / IC REG SINK/SOURCE DDR 10-SON
Lowest to $0.1076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1184
Marvell
IC TXRX FULL/HALF 4/4 56QFN / 4/4 Transceiver Full, Half IEEE 802.3, IEEE 1588 56-QFN (8x8)
Lowest to $3.2291
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT23-6
Lowest to $0.0861
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $0.2992