EN
  • EN
  • DE
  • IT

FCH20A04

Part No FCH20A04
Manufacturer Nihon Inter Electronics Corporation
Description Schottky Barrier Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Nihon Inter Electronics Corporation
Win Source Part Number 1173593-FCH20A04
Manufacturer Homepage www.niec.co.jp
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FCH20A04 CAD Model

Description

The FCH20A04 is a diode manufactured by Nihon Inter Electronics Corporation. This diode is primarily used in applications requiring efficient power rectification and general circuit protection. Based on its nomenclature, it likely features characteristics such as a specific forward current rating and reverse voltage capability, making it suitable for various electronic designs.

Applications:

  • Power Rectification: Used in power supplies to convert AC voltage to DC voltage for electronic devices.
  • Reverse Polarity Protection: Protects sensitive electronic components from damage caused by reverse voltage connections.
  • Free-Wheeling Diode: Used in inductive circuits to dissipate energy stored in inductors when switching occurs.
  • Voltage Clamping Circuits: Protects circuits from overvoltage conditions by clamping the voltage to a safe level.

Features:

  • High Current Capability: Designed to handle substantial forward current, enabling use in higher power applications.
  • Low Forward Voltage Drop: Reduces power loss and improves circuit efficiency.
  • Fast Recovery Time: Ensures efficient switching in high-frequency applications.
  • Robust Construction: Offers reliable performance in demanding environments.

Benefits:

  • Efficient Power Conversion: Improves the efficiency of power supplies and reduces energy consumption.
  • Reliable Circuit Protection: Protects electronic components from damage, ensuring long-term reliability.
  • Improved System Performance: Enhances the overall performance and stability of electronic systems.
  • Simplified Design: Facilitates easy integration into various circuit designs.

For detailed technical specifications, including maximum ratings, electrical characteristics, and thermal properties, it is essential to refer to the manufacturer's datasheet. The FCH20A04 offers a reliable solution for power rectification and circuit protection in a wide array of electronic applications.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess