EN
  • EN
  • DE

FSU20B60

Part No FSU20B60
Manufacturer Nihon Inter Electronics Corporation
Description FRD - For Power Factor Improvement High Frequency Rectification
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Nihon Inter Electronics Corporation
Win Source Part Number 1176107-FSU20B60
Manufacturer Homepage www.niec.co.jp
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FSU20B60 CAD Model

Description

The FSU20B60 is a silicon carbide (SiC) Schottky barrier diode designed for high-voltage and high-frequency power applications. It offers superior performance compared to traditional silicon diodes due to its low reverse recovery charge, high surge current capability, and temperature-independent switching behavior. It's ideal for applications where efficiency and reliability are paramount.

Applications

  • Power Factor Correction (PFC) circuits
  • Boost converters
  • Motor drives
  • Solar inverters
  • Uninterruptible Power Supplies (UPS)

Features

  • Zero Reverse Recovery Current: Eliminates switching losses.
  • High Surge Current Capability: Robust against transient events.
  • Positive Temperature Coefficient on Forward Voltage: Facilitates parallel operation.
  • High Voltage Operation: Suitable for high-voltage power supplies.
  • High-Frequency Operation: Minimizes switching losses at high frequencies.

Benefits

  • Increased Efficiency: Reduced switching losses improve overall system efficiency.
  • Improved Reliability: High surge current capability enhances robustness.
  • Simplified Thermal Management: Positive temperature coefficient simplifies parallel operation and thermal design.
  • Reduced EMI: Lower reverse recovery charge reduces electromagnetic interference.

Technical Specifications

The FSU20B60 typically features a reverse voltage rating of 600V, a forward current rating of 20A, and a surge current capability of 150A. Its forward voltage drop is typically around 1.7V at rated current. The device is available in packages like TO-220 or TO-247, enabling efficient heat dissipation. It exhibits virtually no reverse recovery charge, contributing to minimal switching losses. The FSU20B60’s characteristics make it well-suited for demanding power electronics applications where efficiency, reliability, and thermal performance are crucial.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $547.7299 $547.7299
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess