EN
  • EN
  • DE

L1086DG

Part No L1086DG
Manufacturer NIKO-SEM
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0636+
Reference case TO-252
Manufacturer NIKO-SEM
Win Source Part Number 754115-L1086DG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L1086DG CAD Model

Description

The L1086DG is a low dropout (LDO) positive voltage regulator manufactured by NIKO-SEM. It is designed to provide a stable and regulated output voltage from a higher input voltage, even when the input voltage is close to the desired output voltage. This regulator is commonly used in various electronic devices to ensure a consistent and reliable power supply.

Applications

  • Microcontroller Power Supply: Provides a stable power supply for microcontrollers in embedded systems.
  • Battery-Powered Devices: Used in battery-powered devices to regulate the battery voltage and ensure consistent operation.
  • Portable Electronics: Integrated into portable electronic devices such as smartphones, tablets, and cameras.
  • Post-Regulation for Switching Regulators: Provides a clean and stable output voltage after a switching regulator.
  • Noise-Sensitive Circuits: Used in noise-sensitive circuits to filter out noise and ripple from the power supply.

Features

  • Low Dropout Voltage: Offers a low dropout voltage, allowing it to regulate the output voltage even when the input voltage is close to the output voltage.
  • High Output Current: Capable of providing high output current, making it suitable for powering various electronic components.
  • Overcurrent Protection: Includes overcurrent protection to prevent damage from excessive current draw.
  • Thermal Shutdown Protection: Features thermal shutdown protection to prevent damage from overheating.
  • Fixed or Adjustable Output Voltage: Available in fixed or adjustable output voltage options.
  • Low Quiescent Current: Designed for low quiescent current, minimizing power consumption.

Benefits

  • Stable Output Voltage: Provides a stable and regulated output voltage, ensuring consistent operation of electronic devices.
  • Efficient Power Management: Offers efficient power management by minimizing power loss and heat dissipation.
  • Improved System Reliability: Enhances system reliability by protecting against overcurrent and overheating.
  • Reduced System Complexity: Simplifies system design by offering a compact and easy-to-use solution.
  • Extended Battery Life: Extends battery life in portable devices by minimizing power consumption.

Additional Details

The L1086DG operates from a wide input voltage range and is available in various package options. The low dropout voltage allows it to regulate the output voltage even when the input voltage is close to the output voltage. The overcurrent and thermal shutdown protection features ensure reliability in demanding applications.

For detailed specifications, including input voltage range, output current, and dropout voltage, refer to the NIKO-SEM datasheet for the L1086DG LDO voltage regulator.

You May Also Be Interested in

Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess