EN
  • EN
  • DE

P0550AT

Part No P0550AT
Manufacturer NIKO-SEM
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case TO-220
Manufacturer NIKO-SEM
Win Source Part Number 755461-P0550AT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P0550AT CAD Model

Description

The P0550AT is a P-Channel Power MOSFET from NIKO-SEM. It is designed for load switching and power management applications. It combines low on-resistance with fast switching speeds. The device is designed to minimize conduction and switching losses, improving overall system efficiency.

Applications

  • Load Switching
  • Power Management in Portable Devices
  • Battery Management Systems
  • DC-DC Conversion
  • Power Distribution

Features

  • P-Channel MOSFET
  • Low On-Resistance (RDS(on)): Minimizes conduction losses.
  • Fast Switching Speed: Reduces switching losses.
  • Logic Level Gate Drive: Allows direct drive from microcontrollers.
  • Surface Mount Package: Enables compact design and efficient heat dissipation.
  • RoHS Compliant: Meets environmental standards.

Benefits

  • Increased Energy Efficiency: Low RDS(on) and fast switching minimize power dissipation.
  • Simplified Circuit Design: Logic level gate drive simplifies interfacing with control circuits.
  • Compact Design: Surface mount package enables smaller and lighter product designs.
  • Improved Thermal Performance: Package design enhances heat dissipation.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.

Additional Details

The P0550AT MOSFET features a gate-source voltage (VGS) rating optimized for logic-level control. Its design ensures minimal gate charge, which contributes to fast switching speeds. The specific voltage and current ratings should be verified with the official NIKO-SEM datasheet.

You May Also Be Interested in

Texas Instruments
Lowest to $10.3384
Spansion
Need more? Email Us
Atmel
Lowest to $8.5447
Texas Instruments
Lowest to $4.5685
Texas Instruments
Need more? Email Us
International Rectifier
Need more? Email Us
Qualcomm
Need more? Email Us
Semtech Corporation
Need more? Email Us
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6260 $59.4700
225+ $0.5140 $115.6500
350+ $0.4978 $174.2300
480+ $0.4816 $231.1680
625+ $0.4655 $290.9375
830+ $0.4181 $347.0230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 158 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess