EN
  • EN
  • DE

P0920AT

Part No P0920AT
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 265349-P0920AT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P0920AT CAD Model

Description

The P0920AT is a power MOSFET from NIKO-SEM, optimized for efficient power switching in various applications. Its design focuses on minimizing on-state resistance (RDS(on)) and gate charge (Qg), leading to lower power dissipation and improved overall system efficiency. It's commonly found in DC-DC converters and power management systems where efficient energy conversion is essential.

Applications:

  • DC-DC Converters: Enables efficient voltage conversion in power supplies and regulators.
  • Power Management Circuits: Used for efficient power distribution and control in electronic devices.
  • Load Switching: Provides controlled power delivery to various loads within a system.
  • Motor Control: Can be utilized in basic motor drive applications.

Features:

  • Low RDS(on): Reduces conduction losses, leading to higher efficiency.
  • Fast Switching Speed: Minimizes switching losses during transitions.
  • Low Qg: Reduces the drive power required for switching.
  • High Avalanche Capability: Enhances robustness against voltage spikes.
  • RoHS Compliant: Meets environmental standards for lead-free manufacturing.

Benefits:

  • Improved Energy Efficiency: Minimizes power losses for greater efficiency.
  • Reduced Heat Generation: Lower power dissipation results in cooler operation.
  • Simplified Gate Drive: Lower gate charge simplifies the drive circuitry.
  • Enhanced Reliability: Rugged design provides stable and dependable performance.
  • Environmentally Friendly: Complies with RoHS regulations, reducing environmental impact.

Additional Details:

Key specifications for the P0920AT include drain-source voltage (Vds), gate-source voltage (Vgs), continuous drain current (Id), and operating temperature range. These parameters are critical for selecting and implementing the MOSFET in specific applications. Proper heat sinking and thermal management are necessary to ensure optimal performance and longevity. The datasheet provides detailed information regarding electrical characteristics, thermal resistance, and package dimensions to facilitate accurate circuit design and integration.

You May Also Be Interested in

NVIDIA
Lowest to $35.9055
NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
EPCOS (TDK)
Lowest to $0.9390
NIKO-SEM
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess