EN
  • EN
  • DE

BQ294506DRVR

Part No BQ294506DRVR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATTERY MANAGEMENT / Battery Battery Protection IC Lithium Ion 6-WSON (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Texas Instruments
Package Tape & Reel (TR)
Function Battery Protection
Battery Chemistry Lithium Ion
Number of Cells 2 ~ 3
Fault Protection Over Voltage
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 6-WDFN Exposed Pad
Supplier Device Package 6-WSON (2x2)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-BQ294506DRVRTR
Standard Package 3,000
Win Source Part Number 962558-BQ294506DRVR
Ultra Librarian 3D Model Ultra Librarian BQ294506DRVR CAD Model

Description

Product Overview: Texas Instruments BQ294506DRVR

The BQ294506DRVR from Texas Instruments is a state-of-the-art battery protection device designed to enhance the safety and longevity of multi-cell lithium-ion battery packs. This integrated circuit (IC) is specifically tailored for 2- to 4-series cell lithium-ion or lithium-polymer battery packs, making it an ideal choice for portable electronic devices such as laptops, power tools, and medical equipment.

Key Features

  • Voltage Protection: The BQ294506DRVR provides precise overvoltage protection that ensures each cell within the battery pack does not exceed its maximum voltage during charging. This is crucial for maintaining the health and safety of the battery cells.
  • Programmable Detection Thresholds: The device offers programmable detection thresholds for overvoltage conditions, allowing designers to tailor the protection settings to the specific needs of their application.
  • Delay Timer: The built-in delay timer provides an adjustable delay for overvoltage detection, preventing false triggers due to transient voltage spikes.
  • Compact Design: With its small footprint (SON-10 package), the BQ294506DRVR is designed for space-constrained applications, enabling compact and efficient battery pack designs.
  • High-Accuracy Sensing: The device features high-accuracy voltage sensing, which ensures reliable protection by accurately detecting overvoltage conditions.
  • Low Power Consumption: The BQ294506DRVR operates with low quiescent current, contributing to the overall energy efficiency of the battery pack and extending the runtime of the portable device.

Applications

The versatility of the BQ294506DRVR makes it suitable for a wide range of applications, including:

  • Consumer electronics such as smartphones and tablets
  • Notebook and ultrabook computers
  • Power tools and garden tools
  • Energy storage systems
  • Medical devices requiring high reliability and safety

Overall, the Texas Instruments BQ294506DRVR is an essential component for designers looking to ensure the highest level of protection for their lithium-ion battery-powered applications. Its precision, programmability, and compact design make it a top choice for safeguarding battery investments and ensuring the safe operation of portable devices.

You May Also Be Interested in

Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP
Lowest to $10.2149
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 20-Pin TSSOP T/R / IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $23.4727
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940
Texas Instruments
IC LI+ CHARGER FRONT END 12SON
Lowest to $0.8423

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2937 $51.3975
415+ $0.2410 $100.0150
645+ $0.2335 $150.6075
885+ $0.2260 $200.0100
1,145+ $0.2184 $250.0680
1,535+ $0.1958 $300.5530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,090 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess