EN
  • EN
  • DE

P1403EVB

Part No P1403EVB
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 265498-P1403EVB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P1403EVB CAD Model

Description

The P1403EVB is an N-Channel enhancement mode MOSFET from NIKO-SEM, engineered for power switching and amplification. A primary characteristic is its low on-resistance, which allows for minimized power loss and increased efficiency.

Applications:

  • DC-DC Converters: Implemented for efficient voltage regulation in power conversion circuits.
  • Load Switching: Used to manage power delivery to various loads in electronic systems.
  • Power Management Systems: Integral in circuits for effective power distribution and control.
  • Motor Control Circuits: Well-suited for controlling and driving small motors.

Features:

  • N-Channel Enhancement Mode: Simplifies gate drive requirements and overall circuit design.
  • Low On-Resistance (RDS(on)): Reduces power dissipation, enhancing energy efficiency.
  • Fast Switching Speed: Provides efficient performance in high-frequency switching applications.
  • High Avalanche Energy: Offers protection against voltage spikes and transient events.
  • RoHS Compliant: Meets environmental standards to minimize hazardous substance use.

Benefits:

  • Enhanced Efficiency: Low RDS(on) reduces power loss, improving the overall efficiency of circuits.
  • Streamlined Circuit Design: N-Channel configuration simplifies the design of gate drive circuits.
  • Reliable Operation: Designed for stable performance under various operating conditions.
  • Compact Footprint: Suitable for use in applications where space is at a premium.
  • Eco-Friendly: RoHS compliance ensures a reduced environmental impact.

Additional Details:

The P1403EVB is typically available in a surface-mount package, suitable for automated assembly processes. Key parameters such as drain-source voltage, gate-source voltage, continuous drain current, and thermal resistance are crucial for effective design and application. These can be found in the NIKO-SEM datasheet. Managing thermal considerations is important to ensure stable performance and prevent overheating, particularly at higher power levels. Using heat sinks or other thermal management solutions may be necessary.

Designers should always consult the official NIKO-SEM datasheet for complete information, including absolute maximum ratings, electrical characteristics, application guidelines, and safety measures. This ensures proper and safe operation of the P1403EVB in specific applications.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
NVIDIA
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
NEC-TOKIN
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess